location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod shuffle USB Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC003ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885909300549 show
Category: Audio Cables Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Sep 2023 18:30:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.77" (0.0450 m)
  • - USB A Male
  • - Male
  • - White
Long product name Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White :
The short editorial description of Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White

iPod shuffle USB Cable
More>>>
Short summary description Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White:
This short summary of the Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPod shuffle USB Cable, USB A, Male, Male, 1.77" (0.0450 m), White

Long summary description Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White:
This is an auto-generated long summary of Apple iPod shuffle USB Cable audio cable 1.77" (0.0450 m) USB A White based on the first three specs of the first five spec groups.

Apple iPod shuffle USB Cable. Connector 1: USB A, Connector 1 gender: Male, Connector 2 gender: Male, Cable length: 1.77" (0.0450 m), Product color: White

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)