Cisco logo

Cisco SFP-10G-ER network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67560
Info modified on:
14 Mar 2024, 18:24:05
Long product name Cisco SFP-10G-ER network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm:

10GBASE-ER SFP+ Transceiver (SMF, 1550nm, 40km, LC, DOM)

Short summary description Cisco SFP-10G-ER network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm:

Cisco SFP-10G-ER, Fiber optic, 10000 Mbit/s, SFP+, LC, ER, 1574803.1" (40000 m)

Long summary description Cisco SFP-10G-ER network transceiver module Fiber optic 10000 Mbit/s SFP+ 1550 nm:

Cisco SFP-10G-ER. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.