location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Go 730 DACH T MUS 2 yr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1CH7.016.04
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42643
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:20:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 4.3" Black
  • - Auto
  • - Traffic Message Channel (TMC)
  • - 480 x 272 pixels
  • - Bluetooth
  • - Lithium Polymer (LiPo)
Long product name TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black :
The short editorial description of TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black

GO 730 Traffic DE
More>>>
Short summary description TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black:
This short summary of the TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Go 730 DACH T MUS 2 yr, 4.3", 480 x 272 pixels, LCD, 16:9, 400 MHz, Fixed

Long summary description TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black:
This is an auto-generated long summary of TomTom Go 730 DACH T MUS 2 yr navigator Fixed 4.3" LCD 7.76 oz (220 g) Black based on the first three specs of the first five spec groups.

TomTom Go 730 DACH T MUS 2 yr. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Display: LCD. Processor frequency: 400 MHz. Form factor: Fixed, Product color: Black. Battery technology: Lithium Polymer (LiPo), Battery life (max): 5 h. Weight: 7.76 oz (220 g), Width: 4.65" (118 mm), Depth: 3.27" (83 mm)

Brand Image Article code product Stock Price from
TomTom

TomTom One IQ Routes Edition Europe 42 navigator Fixed 3.5" Black
(show image)
1EK0.002.12 One IQ Routes Edition Europe 42 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom One IQ Routes Edition Europe 42 Traffic navigator Fixed 3.5" Black
(show image)
1EK0.002.02 One IQ Routes Edition Europe 42 Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL IQ Routes Edition Europe Traffic navigator Fixed 4.3" Black
(show image)
1EM0.002.05 XL IQ Routes Edition Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Regional Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.172 ONE Regional Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 940 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG navigator Fixed 4.3" LCD 7.9 oz (224 g)
(show image)
1CF9.014.02 GO 940 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 740 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG navigator Fixed 4.3" LCD 7.9 oz (224 g)
(show image)
1CF7.014.02 GO 740 LIVE - 2 JAHRE DIENST ZUR KARTENAKTUALISIERUNG 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom ONE Europe Refurbished navigator Fixed 3.5" LCD Touchscreen 6.14 oz (174 g)
(show image)
1N00.117 ONE Europe Refurbished 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom XL Western Europe Traffic navigator Handheld 4.3" LCD 6.56 oz (186 g) Silver
(show image)
1EG0.054.07 XL Western Europe Traffic 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 740 LIVE navigator Handheld LCD 7.9 oz (224 g) Black
(show image)
1CF7.014.00 GO 740 LIVE 0.00
(excl. VAT)
0 (incl. VAT)
TomTom

TomTom GO 940 LIVE navigator Handheld LCD 7.9 oz (224 g) Black
(show image)
1CF9.014.00 GO 940 LIVE 0.00
(excl. VAT)
0 (incl. VAT)