location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-bay Gigabit Storage System
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NSS2050
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Total installed storage capacity: 0.5 TB
  • - 0.125
  • - Jumbo frames support
  • - 60 W
Long product name Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB :
The short editorial description of Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB

2-bay Gigabit Storage System - 500GB RAID
More>>>
Short summary description Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB:
This short summary of the Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 2-bay Gigabit Storage System, 0.125 GB, 0.5 TB

Long summary description Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB:
This is an auto-generated long summary of Cisco 2-bay Gigabit Storage System 0.125 GB 0.5 TB based on the first three specs of the first five spec groups.

Cisco 2-bay Gigabit Storage System. Internal memory: 0.125 GB. Total installed storage capacity: 0.5 TB

Brand Image Article code product Stock Price from
Cisco

Cisco 2 Bay GigaBit Network Storage System 0.125 GB
(show image)
NSS2000-G5 2 Bay GigaBit Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 4 Bay Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS4000 4 Bay Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 1.0TB Gigabit Network Storage System Rack (1U) 1 TB
(show image)
NSS4100 1.0TB Gigabit Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 4 Bay Advanced Gigabit Network Storage System Chassis Rack (1U)
(show image)
NSS6000 4 Bay Advanced Gigabit Network Storage System Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Cisco

Cisco 1.0TB Advanced Gigabit Network Storage System Rack (1U) 1 TB
(show image)
NSS6100 1.0TB Advanced Gigabit Network Storage System 0.00
(excl. VAT)
0 (incl. VAT)