location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 1099ed Vivienne Tam Edition PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini 1099ed Vivienne Tam Edition PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NG624EA#ABH/KIT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:12:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Mini 1099ed Vivienne Tam Edition PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Red
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 10.1" 1024 x 576 pixels 16:9
  • - 1 GB DDR2-SDRAM
  • - Ethernet LAN Bluetooth
  • - Lithium-Ion (Li-Ion) 30 W
  • - Windows XP Home Edition
More>>>
Short summary description HP Mini 1099ed Vivienne Tam Edition PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Red:
This short summary of the HP Mini 1099ed Vivienne Tam Edition PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 1099ed Vivienne Tam Edition PC, Intel Pentium Mobile, 1.6 GHz, 10.1", 1024 x 576 pixels, 1 GB, Windows XP Home Edition

Long summary description HP Mini 1099ed Vivienne Tam Edition PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Red:
This is an auto-generated long summary of HP Mini 1099ed Vivienne Tam Edition PC Intel Pentium Mobile N270 Netbook 10.1" 1 GB DDR2-SDRAM Windows XP Home Edition Red based on the first three specs of the first five spec groups.

HP Mini 1099ed Vivienne Tam Edition PC. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 10.1", Display resolution: 1024 x 576 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Red. Weight: 2.25 lbs (1.02 kg)

Design
Product type *
Netbook
Product color *
Red
Country of origin
China
Display
Display diagonal *
10.1"
Display resolution *
1024 x 576 pixels
HD type
Not supported
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
HDD capacity
60 GB
HDD interface
SATA
HDD speed
4200 RPM
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
3D Sound Blaster Pro
Number of built-in speakers
2
Built-in microphone
Yes
Network
Ethernet LAN
Yes
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Microphone in
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Software
Drivers included
Yes
Operating system installed *
Windows XP Home Edition
Bundled software
Microsoft Internet Explorer; Windows Mail; Adobe Reader
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Power
AC adapter power
30 W
Weight & dimensions
Width
6.56" (166.7 mm)
Depth
10.3" (261.7 mm)
Height
0.992" (25.2 mm)
Weight *
2.25 lbs (1.02 kg)
Packaging data
Package dimensions (WxDxH)
13.2 x 4.33 x 11.6" (335 x 110 x 295 mm)
Package weight
5.4 lbs (2.45 kg)
Other features
Wireless technology
802.11b/g WLAN
Display
LED
Graphics card
GMA 950