location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PET741D Portable DVD Player
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET741D/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581464547
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122303
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:24:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels :
The short editorial description of Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels

Portable DVD Player PET741D 7" TFT LCD, 16:9, 250 mW RMS, DVD, Picture CD, SVCD, Video CD, DVD-R/-RW, MP3-CD, CD-R/CD-RW, DVD+R/+RW, CD
More>>>
Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:
The official marketing text of Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels as supplied by the manufacturer

Movies that travel with you

Enjoy your movies anytime, anyplace! The portable PET741D DVD player featuring 7” TFT LCD display lets you indulge in the pleasure of enjoying DVD/DivX® movies, MP3-CD/CD music and JPEG photos on the go.

Short summary description Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:
This short summary of the Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PET741D/12, CD, DVD, NTSC, PAL, 7", 480 x 234 pixels, LCD, 30 ms

Long summary description Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:
This is an auto-generated long summary of Philips PET741D/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels based on the first three specs of the first five spec groups.

Philips PET741D/12. Disc types supported: CD, DVD, Analog signal format system: NTSC, PAL. Display diagonal: 7", Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm, AV output: CVBS x 1. Video formats supported: DivX, MPEG4, Audio formats supported: MP3

Features
Analog signal format system
NTSC, PAL
Disc types supported *
CD, DVD
Display
Display diagonal *
7"
Display resolution *
480 x 234 pixels
Display *
LCD
Response time
30 ms
Display brightness
120 cd/m²
Contrast ratio (typical)
200:1
Effective viewing area
6.07 x 3.41" (154.1 x 86.6 mm)
Audio
MP3 bit rates
32 - 320 Kbit/s
Ports & interfaces
Headphone connectivity
3.5 mm
AV output
CVBS x 1
Loudspeakers
Built-in speaker(s) *
Yes
File formats
Video formats supported *
DivX, MPEG4
Audio formats supported
MP3
Power
Battery life (max)
3 h
Weight & dimensions
Width
7.68" (195 mm)
Depth
6.02" (153 mm)
Height
1.5" (38 mm)
Weight
25 oz (710 g)
Technical details
DC-in requirements
9V, 1A
Master (outer) case height
10.6" (270 mm)
Master (outer) case width
8.86" (225 mm)
Packaging data
Package width
9.06" (230 mm)
Package depth
2.76" (70 mm)
Package height
10" (255 mm)
Brand Image Article code product Stock Price from
Philips PET816/12 portable DVD/Blu-Ray player 8.5" 480 x 234 pixels Philips PET816/12 portable DVD/Blu-Ray player 8.5" 480 x 234 pixels
(show image)
PET816/12 PET816/12
Country Distributor
United Kingdom 1 distributor(s)