Philips logo

Philips PET745/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127550
Info modified on:
14 Mar 2024, 18:24:48
Long product name Philips PET745/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:

Portable DVD Player 7" TFT LCD, DVD, Picture CD, SVCD, Video CD, DVD-R/-RW, MP3-CD, CD-R/CD-RW, DVD+R/+RW, CD

Philips PET745/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:

Watch your favourite TV programmes and DVDs anywhere with easy set-up

Enjoy free-to-air digital TV programmes with the built-in digital TV receiver on the PET745 portable DVD player. With the 7" TFT LCD swivel screen, you can indulge in up to 5 hours of movies, music and photo enjoyment on the go.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- DivX Certified for standard playback of DivX videos
- MP3-CD, CD and CD-RW playback
- View JPEG images from picture disc

Enjoy portable TV entertainment in real-time
- 7" swivel colour LCD panel for improved viewing flexibility
- Support DVB-T standard for free-to-air digital TV
- Electronic Programme Guide (EPG)
- Direct Teletext and subtitle function support
- Easy installation and automatic channel search

Extra touches for your convenience
- Up to 5-hour playback with a built-in battery
- AC adapter, car adapter and AV cable included

Short summary description Philips PET745/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:

Philips PET745/12, CD, DVD, NTSC, PAL, 7", 480 x 234 pixels, LCD, 30 ms

Long summary description Philips PET745/12 portable DVD/Blu-Ray player 7" 480 x 234 pixels:

Philips PET745/12. Disc types supported: CD, DVD, Analog signal format system: NTSC, PAL. Display diagonal: 7", Display resolution: 480 x 234 pixels, Display: LCD. MP3 bit rates: 32 - 320 Kbit/s. Headphone connectivity: 3.5 mm. Video formats supported: DivX, MPEG4, Audio formats supported: MP3

3d tour
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.