location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CG242W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CG242W-BK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115872
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:27:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 24.1"
  • - 1920 x 1200 pixels
  • - 6 ms 270 cd/m² 1100:1
Long product name EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black :
The short editorial description of EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black

CG242W 24.1", 270cd/m², 6 ms, 16.7 M, 1100:1
More>>>
EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black:
The official marketing text of EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black as supplied by the manufacturer

This EIZO-developed software comes bundled with ColorEdge models and offers 12-bit hardware calibration when used with X-Rite or ColorVision measurement device.
The wide gamut LCD panel reproduces 97% of the Adobe RGB color space so it can display most colors in a photograph taken in Adobe RGB mode. It also covers CMYK color spaces used for printing so the monitor can produce a reliable soft proof when calibrated.
The ColorEdge CG242W utilizes a new EIZO-developed 3D LUT. Whereas a typical 1D LUT adjusts color on separate tables for each red, green, and blue, a 3D LUT accomplishes this on a single, mixed-color cubic table. A 3D LUT improves the monitor's additive color mixture (combination of RGB), a key factor in its ability to display neutral gray tones
To ensure that each ColorEdge monitor produces the most accurate and consistent color gradations possible, EIZO carefully measures and sets every shade of R, G, and B from 0 – 255 on the production line with the monitor's 12-bit Look-Up Table, to produce a monitor gamma value of 2.2. Should the user prefer a different value, ColorNavigator CE software can be used to set the gamma value from a range of 1.0 up to 2.6 in increments of 0.1.
To enhance moving image playback capabilities, an overdrive circuit is included. An overdrive circuit vastly improves the LCD panel’s response time for changing between midtones or gray levels, which is necessary to display color images without blurring
Ensures stable brightness - necessary for the proper display of color – with EIZO patented technology*. A drift correction sensor quickly stabilizes the brightness level after startup or coming out of power saving mode. Furthermore, the monitor detects and automatically compensates for brightness changes caused by surrounding temperatures and the passage of time.
Simulates two types of red-green color vision deficiency – protanopia and deuteranopia. The ColorEdge CG242W does all the color conversion processing in real time – even moving images. With the bundled UniColor Pro software (Windows Vista/XP/2000 and Mac OS X 10.3.9 or later only) – also developed by EIZO – the designer can instantly switch from a normal viewing mode to the Protanopia and Deuteranopia viewing modes. Until now, tools available for simulating color vision deficiency have been software based so the color conversion process can be time consuming depending on the size and quantity of images to be converted, making these tools of limited practical use.
The stand is height adjustable through an 82 mm range and provides 40° tilt and 70° swivel so every user can easily set the ideal position. It also pivots 90° for portrait mode viewing. Compatibility with VESA mounting standards allows the monitor to be removed from the stand for mounting on a movable arm or wall bracket.

Short summary description EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black:
This short summary of the EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO CG242W, 24.1", 1920 x 1200 pixels, 6 ms, Black

Long summary description EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black:
This is an auto-generated long summary of EIZO CG242W computer monitor 24.1" 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

EIZO CG242W. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Display
Display diagonal *
24.1"
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
270 cd/m²
Response time
6 ms
Contrast ratio (typical) *
1100:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product color *
Black
Ports & interfaces
DVI-I ports quantity
1
Ergonomics
Plug and Play
Yes
LED indicators
Stand-by
Weight & dimensions
Width (with stand)
22.3" (566 mm)
Depth (with stand)
9.06" (230 mm)
Height (with stand)
21.2" (538 mm)
Weight (with stand)
2.36 lbs (1.07 kg)
Width (without stand)
22.3" (566 mm)
Depth (without stand)
3.35" (85 mm)
Height (without stand)
14.4" (367 mm)
Weight (without stand)
15.7 lbs (7.1 kg)
Other features
TV tuner integrated
No
Signal input
RGB, DVI-I
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 16:02:26
Uk has collected 2 expert reviews for EIZO CG242W computer monitor 61.2 cm (24.1") 1920 x 1200 pixels Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
tipa.com
Updated:
2011-09-14 16:02:25
The Eizo ColorEdge CG242W is a 24.1-inch widescreen monitor, which offers hardware calibration so the monitor itself is calibrated rather than the computer’s graphics board. This ensures no tones are lost in the calibration process and results in accu...
0%
Brand Image Article code product Stock Price from
EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black EIZO ColorEdge 21.3" Color LCD Monitor computer monitor 21.3" 1600 x 1200 pixels Black
(show image)
258021CG21 ColorEdge 21.3" Color LCD Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Silver EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Silver
(show image)
CE240W-WS+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Black EIZO 24.1" Color Graphic LCD monitors + DTP94 computer monitor 24.1" 1920 x 1200 pixels Black
(show image)
CE240W-BK+DTP94 24.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Silver EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Silver
(show image)
CE210W-WS+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Black EIZO 21.1" Color Graphic LCD monitors + DTP94 computer monitor 21.1" 1680 x 1050 pixels Black
(show image)
CE210W-BK+DTP94 21.1" Color Graphic LCD monitors + DTP94 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Silver EIZO CE240W 24" Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Silver
(show image)
CE240W-WS CE240W 24" Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Black EIZO CE240W 24“ Colour Graphic LCD-Monitor computer monitor 24" 1920 x 1200 pixels Black
(show image)
CE240W-BK CE240W 24“ Colour Graphic LCD-Monitor 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 21.1" 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) computer monitor 21.1" 1680 x 1050 pixels
(show image)
CE210W-WS CE210W 21“ Colour Graphic LCD-Monitor (White-Silver) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 21.1" 1680 x 1050 pixels EIZO CE210W 21“ Colour Graphic LCD-Monitor (Black) computer monitor 21.1" 1680 x 1050 pixels
(show image)
CE210W-BK CE210W 21“ Colour Graphic LCD-Monitor (Black) 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 18.1" 1280 x 1024 pixels EIZO CG18 18IN ANA. DIG. 400:1 computer monitor 18.1" 1280 x 1024 pixels
(show image)
CG18 CG18 18IN ANA. DIG. 400:1 0.00
(excl. VAT)
0 (incl. VAT)