location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laser Mobile Mini mouse USB Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Mobile Mini Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FQ983AA#ABH
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200038
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laser Mobile Mini mouse USB Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - USB Type-A
  • - Buttons quantity: 4
  • - 39.4" (1 m)
Guarantee: 1 year
Long product name HP Laser Mobile Mini mouse USB Type-A :
The short editorial description of HP Laser Mobile Mini mouse USB Type-A

HP Laser Mobile Mini Mouse
More>>>
HP Laser Mobile Mini mouse USB Type-A:
The official marketing text of HP Laser Mobile Mini mouse USB Type-A as supplied by the manufacturer

- This compact and lightweight mouse doesn't require batteries, making it the perfect travel companion

- The mouse's high-precision laser sensor ensures ultra-smooth gliding and precise, responsive tracking. On-the-fly sensitivity switching enables real-time DPI adjustment

- The four-way tilt scroll wheel allows you to navigate smoothly from side to side as well as up and down. The document flip button on the top of the mouse enables you to switch applications seamlessly

Short summary description HP Laser Mobile Mini mouse USB Type-A:
This short summary of the HP Laser Mobile Mini mouse USB Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

HP Laser Mobile Mini Mouse, Laser, USB Type-A

Long summary description HP Laser Mobile Mini mouse USB Type-A:
This is an auto-generated long summary of HP Laser Mobile Mini mouse USB Type-A based on the first three specs of the first five spec groups.

HP Laser Mobile Mini Mouse. Movement detection technology: Laser, Device interface: USB Type-A, Buttons quantity: 4

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Scroll
Yes
Buttons quantity *
4
Ergonomics
Cable length
39.4" (1 m)
System requirements
Processor frequency
2600 MHz
Weight & dimensions
Weight
2.57 oz (73 g)
Packaging data
Bundled software
Mouse drivers
Package weight
8.22 oz (233 g)
Other features
Special features
Laser sensor with selectable 400/800/1200/1600 DPI sensitivity
Compatible operating systems
Windows 2000, Windows XP, Windows Vista
Minimum system requirements
Available USB port, Windows 2000, Windows XP, or Windows Vista
Mouse dimensions (WxDxH)
3.48 x 2.11 x 1.34" (88.5 x 53.5 x 34.1 mm)
Package dimensions (WxDxH)
6.1 x 3.15 x 9.25" (155 x 80 x 235 mm)
Logistics data
Country of origin
China