location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP480
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MP480
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - A4 6.5 ppm
  • - Color copying Color scanning
  • - 12.6 lbs (5.7 kg)
Long product name Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm :
The short editorial description of Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm

PIXMA MP480
More>>>
Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm:
The official marketing text of Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm as supplied by the manufacturer

Ideal for digital camera users, this affordable All-In-One comes with PictBridge, memory card slots and a 4.5cm TFT display making PC-free photo printing easy.

Features:
-Print, Copy and Scan
-Photolab-quality 10x15cm borderless photo in approximately 45 seconds*
-4800x1200dpi resolution, 2pl ink droplets*
-PictBridge and memory card slots
-4.5cm TFT display
-ChromaLife100+ system**
-2400dpi scanner

High-quality, affordable All-In-One for digital camera creatives

Photo and document printing
Enjoy bright and vibrant photo prints, with a maximum resolution of 4800x1200dpi* and ink droplets as tiny as 2pl delivering smooth gradations and fine detail. The ChromaLife100+ system** combines the PIXMA MP480, genuine Canon FINE Cartridges and a selection of Canon photo papers to deliver long-lasting, beautiful photos. A 10x15cm borderless photolab-quality print can be produced in approximately 45 seconds*.

Two FINE Cartridges deliver high-quality prints, whether from text documents, web prints or photos. A black cartridge contains pigment ink for crisp text printing, while a second colour cartridge of dye-based inks is ideal for graphics and images, and delivering glossy photo prints.

Copying
The combination of scanner and printer enables you to create high-quality, vibrant copies without the need for a PC. Make a second copy of a cherished old photograph or make a copy of an important document to keep for your own record.

Scanning
The 2400dpi resolution flatbed scanner provides superb colour scans, with a quick and easy scan to PDF function and OCR function for creating electronic versions of paper documents. With one click of a scan button, an Auto Scan Mode automatically recognises the type of photo or document then scans and saves with suitable settings. Added versatility is provided by the option to save scans direct to memory card or USB stick without having to use a PC.

Photo editing
Canon’s Easy-PhotoPrint EX software has been included to make correcting and enhancing your photos straightforward and intuitive. The enhanced Auto Photo Fix allows you to get great results every time, and includes an automatic red-eye reduction feature.

Ease of use
The potential of the All-In-One is maximised by the inclusion of a Quick Start function. Users have access to all the major features within a few seconds from turning the PIXMA MP480 on, taking full advantage of the 4.5cm colour TFT display to navigate options. PictBridge compatibility and memory card slots also benefit digital camera users, enabling them to print directly from their camera without needing a PC.

Operating system
Windows and Mac OS X compatible.

Short summary description Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm:
This short summary of the Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP480, Inkjet, Color printing, Color copying, Color scanning, A4

Long summary description Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm:
This is an auto-generated long summary of Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP480. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 4.5 ppm. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Printing
Resolution color
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Color printing
Print speed (black, normal quality, A4/US Letter) *
6.5 ppm
Print speed (color, normal quality, A4/US Letter)
4.5 ppm
Copying
Copying *
Color copying
Maximum number of copies
99 copies
Scanning
Scanning *
Color scanning
Maximum scan resolution
19200 x 19200 DPI
Scan technology
CIS
Input color depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
2
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Paper handling
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Performance
Card reader integrated
Yes
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2.2 W
Weight & dimensions
Weight
12.6 lbs (5.7 kg)
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
17.5 x 13 x 6.06" (444 x 331 x 154 mm)
Power requirements
AC 100-240V, 50/60Hz
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:06:47
Uk has collected 5 expert reviews for Canon PIXMA MP480 multifunction printer Inkjet A4 6.5 ppm and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-09-25 22:06:47
Canons Pixma MP480 is an inexpensive multifunction inkjet printer with an integrated flatbed scanner and copier. This basic all-in-one Canon Pixma MP480 doesnt have all of the fancy features found on some of the MFPs weve tested recently, like i...
Bottom line If youre looking for an affordable multifunction inkjet printer that can produce great looking photos as well as laser-sharp text, the Canon Pixma MP480, with its dust-resistant design and high-quality scans and copies, is hard to beat. James Galbrai...
80%
techworld.com
Updated:
2011-09-25 22:06:47
This basic all-in-one Canon Pixma MP480 doesn't have all of the fancy features found on some of the MFPs we've tested recently, like integrated fax capabilities, an automatic document feeder, or wireless connectivity; but the MP480 proved to be a very...
Bottom line If you're looking for an affordable multifunction inkjet printer that can produce great looking photos as well as laser-sharp text, the Canon Pixma MP480, with its dust-resistant design and high-quality scans and copies, is hard to beat...
0%
macworld.com
Updated:
2011-09-25 22:06:47
The Pixma MP480 closes up into a tidy box to keep the dust out. Product:Pixma MP480RatingPros1.8-inch LCD; integrated scanner.ConsNo support for film or slide scans; no high-bit scanning.CompanyCanonPrice as rated$100OS compatibility10.3 (Panther), 10...
Good 1.8-inch LCD; integrated scanner.
Bad No support for film or slide scans; no high-bit scanning.
Bottom line If you’re looking for an affordable multifunction ink-jet printer that can produce great looking photos as well as laser-sharp text, the Canon Pixma MP480, with its dust-resistant design and high-quality scans and copies, is hard to beat...
80%