location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Airport Extreme wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airport Extreme
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB763Z/A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60147
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2019 09:49:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Apple Airport Extreme wireless router :
The short editorial description of Apple Airport Extreme wireless router

Airport Extreme
More>>>
Short summary description Apple Airport Extreme wireless router:
This short summary of the Apple Airport Extreme wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Airport Extreme, LEAP, PEAP, WEP, WPA, WPA2, RADIUS, 0 - 35 °C, -25 - 60 °C, 20 - 80%, 10 - 90%

Long summary description Apple Airport Extreme wireless router:
This is an auto-generated long summary of Apple Airport Extreme wireless router based on the first three specs of the first five spec groups.

Apple Airport Extreme. Security algorithms: LEAP, PEAP, WEP, WPA, WPA2, Authentication method: RADIUS. Weight: 26.6 oz (753 g). Dimensions (WxDxH): 6.5 x 6.5 x 1.34" (165 x 165 x 34 mm), Interface: Gigabit Ethernet WAN, 3x Gigabit Ethernet LAN, USB 2.0

Source Testseek summary Average rating
Reviews
Updated:
2013-05-06 05:57:53
Uk has collected 16 expert reviews for Apple Airport Extreme wireless router and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
macworld.co.uk
Updated:
2013-05-06 05:57:52
Think back to the first time you saw a computer accessing the Internet wirelessly. (Yes, kids, there was a time before Wi-Fi). It totally blew your mind, didn’t it? Since then, Wi-Fi base stations have become something of a commodity. The new AirPort E...
Good Setup is dead simple; good range and coverage; simultaneous dual-band ensures all devices get the fastest connection possible; works with latest versions of Windows; backward compatible with any Wi-Fi device.
Bad Only three switched Ethernet ports; external power adaptor adds bulk. Min specs: Mac 10.4 (Tiger), 10.5 (Leopard), Universal...
100%
Zdnet.com.au
Updated:
2013-05-06 05:57:53
At $279, the new AirPort Extreme is on the pricey side among high-end routers and unfortunately, it offers a relatively skimpy number of networking features, especially for Windows users. It does, however, have high throughput speeds and the ease of us...
Good Fast throughput, Easy to use, True dualband, Guest networking, Printer and network storage support, Aesthetically pleasing design...
Bad Limited networking features, Picky support for USB external hard drive, Only three Ethernet ports, No web interface, No remote access for Windows users, Supports only 50 clients, Only OS X 10.4 or later can access storage feature...
Bottom line The AirPort Extreme Base Station is a great wireless router for Mac or novice users who need something thats simple, nice-looking and works well for their homes. Savvy and Windows users will find many other alternatives that offer a lot more features...
65%
toptenreviews.com
Updated:
2013-05-06 05:57:51
The Apple Airport Extreme Base Station from Apple Computer supports simultaneous dual band Wi-Fi and has a Gigabit Ethernet WAN port and three Gigabit Ethernet LAN ports. The product is no different than other premium wireless routers in that it can su...
Good Simultaneous dual band support exploits IEEE 802.11n throughput potential...
Bad Firewall does not support Stateful Packet Inspection (SPI).
Bottom line The Apple Airport Extreme Base Station is easy to install and manage...
88%
pcmag.com
Updated:
2013-05-06 05:57:52
Lets play a word game. Ill give a description, and youll say the first thing that comes to mind. Ready? Porcelain-white, minimalist, 802.11n, some nifty features, others that are inexplicably missing, a tad overpriced at $179 direct. "Sounds like...
Good Simultaneous dual-band operation. Guest-network capability. Can extend wireless range. Performs well at long distances. Printer, hard-drive sharing.
Bad Inadequate firewall. Only three LAN ports. Inconvenient LAN link-status lights.
Bottom line This is a solid wireless router for all-Mac and mixed Windows/Mac networks. But if you run all Windows (or any flavor of Linux), you can get better features for less money...
70%
computerworld.com
Updated:
2013-05-06 05:57:52
Its a welcome update for users with a mixed wireless environment By Michael DeAgonia (1) Recommended(18) Digg Via @Computerworld - Review: Apples new Airport Extreme gets dual-band Wi-FiTwitter Top Stories Related 25 highly anticipated open-source re...
Bottom line Having said that, though, the biggest advance with this latest Airport Extreme is the dual-band support. Its not a must-have for most users -- unless you have a mixed wireless environment and want the fastest Wi-Fi transfer speeds possible. But if yo...
0%
macworld.com
Updated:
2013-05-06 05:57:52
by Scott McNulty, Macworld.com Think back to the first time you saw a computer accessing the Internet wirelessly. (Yes, kids, there was a time before Wi-Fi). It totally blew your mind, didn’t it? Since then, Wi-Fi base stations have become something of...
Good Setup is dead simple; good range and coverage; simultaneous dual-band ensures all devices get the fastest connection possible; works with latest versions of Windows; backward compatible with any Wi-Fi device.
Bad Only three switched Ethernet ports; external power adaptor adds bulk.
Bottom line The 2009 version of the AirPort Extreme Base Station packs in a ton of features, as well as speed, into a small, reasonably priced package. If you’re looking to replace your current Wi-Fi router, you can’t go wrong with the AirPort Extreme. If...
90%
smallnetbuilder.com
Updated:
2015-04-29 10:40:05
Well, it turns out that Apple never even responded to my review request this time. But my curiousity about whether Apple was performing a stealth seeding of three-stream routers in the the wild got the better of me. So I broke down and bought the ne...
Good Two radios for simultaneous dualband operation, High routing speed...
Bad No web administration, Poor wireless range performance, Can't use 40 MHz mode in 2.4 GHz, No jumbo frame support, Disk sharing choked on 1 GB file transfer...
Bottom line Latest version of Apple's 802.11n router with allegedly-improved wireless performance...
0%