location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zotac Check ‘Zotac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZT-20101-10P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZT-20101-10P
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Zotac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zotac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2020 09:49:35
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce GTS 250 GDDR3
  • - 2560 x 1600 pixels 256 bit 2200 MHz PCI Express 2.0
  • - DirectX version: 10 OpenGL version: 2.1
Long product name Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3 :
The short editorial description of Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3

GeForce GTS 250 512MB
More>>>
Short summary description Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3:
This short summary of the Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Zotac ZT-20101-10P, GeForce GTS 250, GDDR3, 256 bit, 2200 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3:
This is an auto-generated long summary of Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3 based on the first three specs of the first five spec groups.

Zotac ZT-20101-10P. Graphics processor: GeForce GTS 250, Processor frequency: 738 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 04:04:51
Uk has collected 1 expert review for Zotac ZT-20101-10P graphics card GeForce GTS 250 GDDR3 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
Zotac

Zotac ZT-295E3MB-FSP graphics card GeForce GTX 295 1.75 GB GDDR3
(show image)
ZT-295E3MB-FSP ZT-295E3MB-FSP 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac ZT-98GEY3G-FSL graphics card GeForce 9800 GT 1 GB GDDR3
(show image)
ZT-98GEY3G-FSL ZT-98GEY3G-FSL 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac ZT-96TEY3G-FSL graphics card GeForce 9600 GT 1 GB GDDR3
(show image)
ZT-96TEY3G-FSL ZT-96TEY3G-FSL 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac ZT-94TEK3P-FDR graphics card GeForce 9400 GT 1 GB GDDR2
(show image)
ZT-94TEK3P-FDR ZT-94TEK3P-FDR 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac ZT-96TES3G-FSL graphics card GeForce 9600 GT GDDR3
(show image)
ZT-96TES3G-FSL ZT-96TES3G-FSL 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac GeForce 9500 GT ZONE GDDR3
(show image)
ZT-95TES3P-FSR GeForce 9500 GT ZONE 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac ZT-96TES4P-FDL graphics card GeForce 9600 GT GDDR3
(show image)
ZT-96TES4P-FDL ZT-96TES4P-FDL 0.00
(excl. VAT)
0 (incl. VAT)
Zotac

Zotac GeForce 9500 GT 1GB GDDR3
(show image)
ZT-95TEY2P-FSL GeForce 9500 GT 1GB 0.00
(excl. VAT)
0 (incl. VAT)