location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN 2100 Mono Headset Wired Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 2100 Mono
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GN21-0905
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Jabra GN 2100 Mono Headset Wired Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black Headset
  • - Wired
  • - 80 - 15000 Hz
Long product name Jabra GN 2100 Mono Headset Wired Black :
The short editorial description of Jabra GN 2100 Mono Headset Wired Black

GN 2100 Mono
More>>>
Jabra GN 2100 Mono Headset Wired Black:
The official marketing text of Jabra GN 2100 Mono Headset Wired Black as supplied by the manufacturer

- Excellent Hi-Fi IP telephony (80 – 15,000 Hz)
- Hardwired USB for PC-based IP telephony
- Award-winning headset design
- Noise-canceling microphone for the very noisy environments

Short summary description Jabra GN 2100 Mono Headset Wired Black:
This short summary of the Jabra GN 2100 Mono Headset Wired Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN 2100 Mono, Wired, 80 - 15000 Hz, Headset, Black

Long summary description Jabra GN 2100 Mono Headset Wired Black:
This is an auto-generated long summary of Jabra GN 2100 Mono Headset Wired Black based on the first three specs of the first five spec groups.

Jabra GN 2100 Mono. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 80 - 15000 Hz. Product color: Black

Performance
Product type *
Headset
Headset type
Monaural
Product color *
Black
Ports & interfaces
Connectivity technology *
Wired
Headphones
Headphone frequency
80 - 15000 Hz
Brand Image Article code product Stock Price from
Jabra GO 6430 Headset Wireless Ear-hook, Head-band Bluetooth Jabra GO 6430 Headset Wireless Ear-hook, Head-band Bluetooth
(show image)
6430-17-20-202 Jabra GO 6430 UK_HK_SG_CN 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GO 6470 Headset Wireless Ear-hook, Head-band Bluetooth Black Jabra GO 6470 Headset Wireless Ear-hook, Head-band Bluetooth Black
(show image)
6470-15-207-502 Jabra Go 6470 UK_HK_SG_CN 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Binaural Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2499-829-104 Jabra BIZ 2400 Duo USB 0.00
(excl. VAT)
0 (incl. VAT)