location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung E1120 1.52" 2.34 oz (66.4 g) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E1120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-E1120ZSA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung E1120 1.52" 2.34 oz (66.4 g) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver
  • - 1.52" 128 x 128 pixels
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung E1120 1.52" 2.34 oz (66.4 g) Silver :
The short editorial description of Samsung E1120 1.52" 2.34 oz (66.4 g) Silver

E1120 Silver
More>>>
Samsung E1120 1.52" 2.34 oz (66.4 g) Silver:
The official marketing text of Samsung E1120 1.52" 2.34 oz (66.4 g) Silver as supplied by the manufacturer

Samsung E1120 is a dual-band GSM candybar phone. It features 65k color CSTN display, SMS messaging and Speakerphone.

- Mobile Tracker
- Built-in handsfree
- Standard battery, Li-Ion

Short summary description Samsung E1120 1.52" 2.34 oz (66.4 g) Silver:
This short summary of the Samsung E1120 1.52" 2.34 oz (66.4 g) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung E1120, Bar, 1.52", 128 x 128 pixels, 800 mAh, Silver

Long summary description Samsung E1120 1.52" 2.34 oz (66.4 g) Silver:
This is an auto-generated long summary of Samsung E1120 1.52" 2.34 oz (66.4 g) Silver based on the first three specs of the first five spec groups.

Samsung E1120. Form factor: Bar. Display diagonal: 1.52", Display resolution: 128 x 128 pixels. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 540 h. Weight: 2.34 oz (66.4 g). Product color: Silver

Design
Product color *
Silver
Display
Display diagonal *
1.52"
Display resolution *
128 x 128 pixels
Display type
CSTN
Panel type
CSTN
Display number of colors
65536 colors
Memory
Flash card support *
No
Internal memory
10 MB
Camera
Rear camera *
No
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
40
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
8.3 h
Standby time (2G) *
540 h
Weight & dimensions
Weight *
2.34 oz (66.4 g)
Width
1.69" (43 mm)
Depth
4.16" (105.6 mm)
Height
0.594" (15.1 mm)
Phone features
Personal info management (PIM) *
Alarm clock, To-do list
Vibrating alert
Yes
Phonebook capacity
200 entries
Speakerphone
Yes
Form factor *
Bar
Text prediction system type
T9
Text prediction system
Yes
Other features
Networking type
GSM
Operating frequency
900/ 1800 MHz
Playback formats
mp3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:58:36
Uk has collected 1 expert review for Samsung E1120 3.86 cm (1.52") 66.4 g Silver and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Brand Image Article code product Stock Price from
Samsung U800 2" 3.25 oz (92 g) Black Samsung U800 2" 3.25 oz (92 g) Black
(show image)
SGH-U800YKA U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 2" 3.25 oz (92 g) Violet Samsung U800 2" 3.25 oz (92 g) Violet
(show image)
SGH-U800MVG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 2" 3.25 oz (92 g) Gray Samsung U800 2" 3.25 oz (92 g) Gray
(show image)
SGH-U800OAG U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 mobile phone 2" 3.25 oz (92 g) Gray Samsung U800 mobile phone 2" 3.25 oz (92 g) Gray
(show image)
U800 U800 0.00
(excl. VAT)
0 (incl. VAT)
Samsung U800 2" 3.25 oz (92 g) Gray Samsung U800 2" 3.25 oz (92 g) Gray
(show image)
DUMMY U800 U800 0.00
(excl. VAT)
0 (incl. VAT)