location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-MS120, Blue 0.8 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MS120, Blue
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MS120AEU
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:32:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GZ-MS120, Blue 0.8 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.8 MP CCD 1/6" Blue
  • - Optical zoom: 35x Digital zoom: 800x
  • - LCD 2.7"
  • - Built-in microphone
Long product name JVC GZ-MS120, Blue 0.8 MP CCD :
The short editorial description of JVC GZ-MS120, Blue 0.8 MP CCD

2.7" 16:9 Clear LCD, 35x/ 800x Zoom, 0.8 MP CCD, SDHC/SD
More>>>
Short summary description JVC GZ-MS120, Blue 0.8 MP CCD:
This short summary of the JVC GZ-MS120, Blue 0.8 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MS120, Blue, 0.8 MP, CCD, 1/6", 2.7", LCD, 10.2 oz (290 g)

Long summary description JVC GZ-MS120, Blue 0.8 MP CCD:
This is an auto-generated long summary of JVC GZ-MS120, Blue 0.8 MP CCD based on the first three specs of the first five spec groups.

JVC GZ-MS120, Blue. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 35x, Digital zoom: 800x, Focal length range: 2.2 - 77 mm. Display diagonal: 2.7", Display: LCD. Product color: Blue. Battery type: BN-VF808

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:24:04
Uk has collected 8 expert reviews for JVC GZ-MS120, Blue 0.8 MP CCD and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-07-31 20:24:04
JVC jumped on a couple of bandwagons at once when it launched the GZ-MS100 . Not only was this the company's first flash memory-based model, it also promised direct YouTube uploading, like the Flip Video Ultra and Creative Vado . Now we have a mild update...
Bottom line The Everio GZ-MS120 retains the half-decent image quality which made its predecessor a contender, and adds one or two extra features. JVC should also be commended for the fact that the Everio GZ-MS120 doesn't appear to come with a price increase, unlike m...
80%
electronicsme.com
Updated:
2011-07-31 20:24:03
The JVC GZ-MS120 Dual SD camcorder features a 35X zoom lens and dual SD/SDHC card slots for video storage. This standard definition, flip-style camcorder also features 800K pixel resolution, a 1//6" CCD sensor and a 2.7 inch 123,000 dot color LCD displ...
Bottom line If you're in the market for an easy to carry standard definition camcorder, the MS120 makes an excellent choice. The host of features, 35X zoom range and dual SD slots make for a very versatile unit at a reasonable price. If you just need to shoot vide...
76%
etechreviews.com
Updated:
2011-07-31 20:24:04
The quality of the video is quite good and also the designs are simply comfortable and suitable for any of the designers. Manual controls are fairly nice making sure that the user can never stuck in using the device.Oops: The user can’t make any...
Bottom line JVC Everio is a flash memory based Camcorder and seeing the usage and also the simplicity, the device could prove quite helpful to the user. So, it could be said that with the given price, the deal is not at all bad!!JVC Everio GZ-MS120 (red) Overvie...
0%
brighthub.com
Updated:
2011-07-31 20:24:04
Looking for a cheap camcorder full of features? Look no further than the JVC Everio G-MS120. Its easy to use and comes with dual card slots! YouTube SoftwareRating JVC Everio G-MS120 ($270.00 to $300.00 online) is a nice, cheap standard-definition ca...
100%
Brand Image Article code product Stock Price from
JVC

JVC GZ-MS120 0.8 MP CCD Black
(show image)
GZ-MS120BEU GZ-MS120 0.00
(excl. VAT)
0 (incl. VAT)