location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-MG630SEU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-MG630SEU
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2019 09:39:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.8 MP CCD 1/6" Silver
  • - Optical zoom: 35x Digital zoom: 800x
  • - Internal storage capacity: 60 GB
  • - LCD 2.7"
  • - Built-in microphone
Long product name JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver :
The short editorial description of JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver

0.8 MP 1/6'' CCD, 2.7" 16:9 Clear LCD, 35x / 800x Zoom, HDD/microSD
More>>>
Short summary description JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver:
This short summary of the JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

JVC GZ-MG630SEU, 0.8 MP, CCD, 1/6", 60 GB, 2.7", LCD

Long summary description JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver:
This is an auto-generated long summary of JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver based on the first three specs of the first five spec groups.

JVC GZ-MG630SEU. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 35x, Digital zoom: 800x, Focal length range: 2.2 - 77 mm. Internal storage capacity: 60 GB. Display diagonal: 2.7", Display: LCD. Product color: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:57:47
Uk has collected 2 expert reviews for JVC GZ-MG630SEU camcorder 0.8 MP CCD Silver and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Brand Image Article code product Stock Price from
JVC

JVC GZ-R495AEU camcorder Handheld camcorder 2.5 MP CMOS Full HD Blue
(show image)
GZ-R495AEU GZ-R495AEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-R405BEU camcorder Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZ-R405BEU GZ-R405BEU 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RY980HEU Handheld camcorder 18.9 MP CMOS 4K Ultra HD Black
(show image)
GZRY980HEU GZ-RY980HEU Memory 4K Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-RX605BEU Handheld camcorder 10 MP CMOS Full HD Black
(show image)
GZRX605BEU GZ-RX605BEU Memory Camcorder 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC GZ-MG630AEU camcorder 0.8 MP CCD Blue
(show image)
GZ-MG630AEU GZ-MG630AEU 0.00
(excl. VAT)
0 (incl. VAT)