HPE logo

HPE BL460c Gen8 LGA 2011 (Socket R) Blade

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71984
Info modified on:
10 May 2023, 15:21:28
Guarantee:
3/3/3 - Serverincludes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE BL460c Gen8 LGA 2011 (Socket R) Blade:

HP ProLiant BL460c Gen8 E5-v2 10Gb FlexibleLOM Configure-to-order Blade Server

Short summary description HPE BL460c Gen8 LGA 2011 (Socket R) Blade:

HPE BL460c Gen8, LGA 2011 (Socket R), Intel, Intel® Xeon® E5 Family, Ivy Bridge EP, 1.8 GHz, 6.4 GT/s

Long summary description HPE BL460c Gen8 LGA 2011 (Socket R) Blade:

HPE BL460c Gen8. Processor socket: LGA 2011 (Socket R), Processor manufacturer: Intel, Processor family: Intel® Xeon® E5 Family. Maximum internal memory: 256 GB. Chassis type: Blade. Power supply type: Enclosure-based, Thermal Design Power (TDP): 80 W. Width: 2.18" (55.4 mm), Depth: 20.4" (517.6 mm), Height: 7.11" (180.7 mm)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.