Brother logo

Brother HL-5340D laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184170
Info modified on:
30 May 2023, 12:08:45
Long product name Brother HL-5340D laser printer 1200 x 1200 DPI A4:

30 ppm, 1200 x 1200 dpi, 8.5 Seconds, USB, 16 MB, 500 sheets, 300MHz, 675 W

Brother HL-5340D laser printer 1200 x 1200 DPI A4:

- Increase productivity with this 30 pages per minute printer
- Duplex printing feature saves paper and costs
- Optional high yield toner available offering cost effective printing

The new HL-5340D delivers high quality printed documents efficiently. With the built-in automatic duplex printing feature you can print both sides of the paper, which can contribute to reducing business costs and your carbon footprint.

Short summary description Brother HL-5340D laser printer 1200 x 1200 DPI A4:

Brother HL-5340D, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Brother HL-5340D laser printer 1200 x 1200 DPI A4:

Brother HL-5340D. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.