location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-001153 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206013070
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 May 2023 12:47:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2019
Product end of life date
Bullet Points Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gaming Laser 5700 DPI Silver
  • - Right-hand USB Type-A
  • - Scroll type: Wheel Buttons quantity: 5 Works on any surface
  • - Power source: Cable
Guarantee: 3-year limited hardware warranty
Long product name Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI :
The short editorial description of Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI

G9x Laser Mouse, USB Type-A
More>>>
Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI:
The official marketing text of Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI as supplied by the manufacturer

The grip, the weight, the LEDs—you can customize them all and tune your mouse for the way you play.

Grips for gamers
It’s your choice—this mouse comes with two grips. Use the Wide Load grip for extra comfort or Precision grip for fingertip control.

Laser weaponry
Every movement registers accurately thanks to the next-generation gaming laser.

Save it. Take it.
You can store up to five ready-to-play profiles on the on-board memory—and take them with you anywhere.

With interchangeable grips, a weight-tuning system, and onboard memory, you can tune this gaming-grade laser mouse for the way you play.

Interchangeable grips
The satin texture and fuller shape of the Wide Load grip add extra comfort. The DryGrip technology and compact shape of the Precision grip give you unmatched control.

Next-generation gaming laser
You get game-changing precision at any hand speed.

Onboard memory
You can program up to five profiles (keyboard macros, dpi settings, and LED colors), so you can play your way on other PCs—without software installation.


Weight-tuning system
Prefer a heavier or lighter mouse? You simply use the weight cartridge and up to 28 grams of metal weights to customize your G9x for just the right feel.

Custom-color LEDs
You can choose the color of your LEDs from a wide color spectrum to match your mouse to your PC, game, or style. LEDs show your mouse dpi and profile settings.

On-the-fly adjustable dpi
You get the right level of precision for whatever game you’re playing—from pixel-precise targeting (200 dpi) to lightning-fast maneuvers (up to 5700 dpi). Curious about cursor control?

Two scroll modes
Precise click-to-click scrolling is perfect for weapon selection when you’re gaming. Frictionless, hyper-fast scrolling lets you fly through long Web pages.

Polytetrafluoroethylene feet
Super-slick feet glide effortlessly across almost any surface.

Short summary description Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI:
This short summary of the Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech G9x, Right-hand, Laser, USB Type-A, 5700 DPI, Silver

Long summary description Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI:
This is an auto-generated long summary of Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI based on the first three specs of the first five spec groups.

Logitech G9x. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 5700 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Works on any surface. Product color: Silver

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
5700 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
5
Recommended usage
PC
Built-in memory
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product color *
Silver
Surface coloration
Monochromatic
LED indicators
Yes
Ergonomics
Works on any surface
Yes
Ergonomics
Customizable weight
Yes
Power
Power source *
Cable
System requirements
Mac operating systems supported
No
Packaging data
Package width
2.99" (76 mm)
Package depth
8.11" (206 mm)
Package height
8.66" (220 mm)
Package weight
21.2 oz (600 g)
Packaging content
Receiver included
Yes
Other features
Compatible operating systems
Microsoft Windows XP/Windows Vista/Windows 7
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
12.9" (327 mm)
Master (outer) case length
16.6" (421 mm)
Master (outer) case height
9.25" (235 mm)
Master (outer) case weight
12.4 lbs (5.61 kg)
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 20:59:18
Uk has collected 39 expert reviews for Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
hardwareheaven.com
Updated:
2011-08-14 20:58:16
Today we are going to look at the Logitech G9x laser gaming mouse which brings a plethora of interesting features to the table. These include an adjustable weights system, onboard settings profiles and two different grips which are designed to optimise...
Bottom line In terms of design, for those who adopt a claw or finger hold when gaming the G9x, coupled with its ‘precision’ grip, will be one of the most appropriately-shaped gaming mice on the market. Additionally, the flexibility derived from having two differe...
80%
vortez.net
Updated:
2011-08-14 20:58:36
Product on Review: Logitech G9x Laser Gaming MouseManufacturer and Sponsor: LogitechMSRP: £95Logitech have been in the business for a very long time and should be easily recognizable to all as the peripheral king of the computing world. They have furn...
Good Plenty of buttons, Changeable covers, Custom profiles with LED settings for on the fly adjustment, Tuning weight system...
Bad Very expensive...
Bottom line The Logitech G9x is an exceptional piece of kit. Logitech have worked hard to produce a mouse that sets new standards bringing innovative ideas to the table. You only have to list the features involved in this amazing product. 7 customizable buttons...
0%
pcauthority.com.au
Updated:
2011-11-05 13:43:06
Weve lauded Logitechs G5, G6 and G7 series. Here, the G9x comes with all the features from previous versions. Particularly worth of note is the standard selection of weights (4x4g and 4x7g) which can be added to the mouse via a slide out drawer. Acce...
Bottom line Weve lauded Logitechs G5, G6 and G7 series of mice. Now, here comes the G9x with all the features from previous versions and some new tricks...
67%
atomicmpc.com.au
Updated:
2011-11-05 13:43:07
Logitechs gone with a "more of the same" approach with its new G9x gaming mouse. It shares much of the design flare of the G9, and adds only a few minor evolutionary improvements - the most important of which is that tracking on the mouse now goes up...
Bottom line Not quite our cup of mousing tea...
70%
uk.hardware.info
Updated:
2014-02-02 01:21:07
To many computer users the mouse is just a necessary little tool for operating their computer. As long as it has two buttons and a wheel and the cursor goes where it's supposed to, most people are satisfied. Gamers are more demanding, however, in terms...
0%
techsmart.co.za
Updated:
2014-03-07 01:40:04
Logitech brings a whole new level of customisability to the PC mouse with its G9x laser mouse featuring interchangeable grips, a weight-tuning system as well as an on-the-fly adjustment of the laser sensitivity, enabling you to customise the device to...
Bottom line The Logitech G9x laser mouse is easy to use and customise and it boasts some useful functionality that will enhance your web browsing as well as your gaming. It goes for a recommend retail price of R 950.Tags: Logitech | mouse | PC peripherals | User...
0%
tweaktown.com
Updated:
2014-03-07 01:40:04
In many ways "gaming mouse" isn't even an overly suitable title, as what works well while gaming is going to work just as well browsing the net or using a graphics design program. If a mouse can excel in the heated, fast paced action of gaming hand movement, then it's going to do pretty well elsewhere, too. It is this fact...
0%
benchmarkreviews.com
Updated:
2011-08-14 20:57:53
One of the primary reasons that PC video games are so popular is because they offer precision control and accuracy beyond what the gaming console can deliver. Tools are an important part of the trade, and to be the best you've got to use the best equi...
Good Benchmark Reviews Golden Tachometer Award, Two interchangeable grips included, Laser engine with 200~5700 DPI sensitivity range, Connects using HiSpeed USB2.0, Ten preprogrammed onboard memory profiles, Custom weighttuning system, Logitech SetPoint software expands capabilities, MicroGear Precision Scroll Wheel, Superslick PTFE mouse feet, 3year limited hardware warranty, Up to 1000 rep...
Bad 5700 DPI sensitivity requires SetPoint software, Cord may collect surface dust, Expensive... but worth it, Wide Load grip lacks pinkie support...
Bottom line Although the ratings and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. While we've done our best to ensure that all...
90%
Bit-Tech.net
Updated:
2011-08-14 20:58:20
Long gone are the days of the Microsoft Intellimouse being the staple diet of hardcore gamers. We've seen some great products over the last few years which have genuinely advanced the design of mice and improved on the generic mice of yester-year. Mice...
Bottom line There are some interesting new entries in the gaming mouse category although with the likes of the Logitech MX 518 still in stock at many retailers, paying more than £30 for a gaming mouse is a little questionable. If you have the money - or just fan...
80%
tomsguide.com
Updated:
2011-08-14 20:58:32
We tested nine mice to find out which one is the best for each type of gamer. Each mouse has been scored, but we come away with the opinion that each mouse was well-built, well-thought-out, and well-designed. The Razer Orochi, Razer Naga, and SteelSeri...
0%
lanoc.org
Updated:
2011-08-14 20:58:53
When it comes to mice and keyboards gaming or otherwise there is one company everyone recognizes. Logitech is by far the largest peripheral manufacture in the world. In fact December of last year they produced their Billionth mouse, that’s a lot of mic...
Bottom line Even though when I heard about the G9x I was a little skeptical about it, I was pleasantly surprised with a mouse that gives you the ability to change/adjust/tweak/tune every single aspect of it. No other mouse has the ability to change its shape, turn...
100%
i4u.com
Updated:
2011-08-14 20:58:57
Today we are going to look at the Logitech G9x Laser Gaming mouse. The G9x is the follow up to the fantastic Logitech G9 laser mouse that has been on the market for a long time now. The two mice share many features in common, which is a good thing cons...
Good Great sensitivity, Very accurate, Interchangeable grips...
Bad Expensive...
Bottom line The Logitech G9x is a fantastic gaming mouse and is my new gaming mouse of choice when it comes to frag time. The Logitech G9x is feature packed and offers all the sensitivity a gamer could want. blog comments powered by Disqus...
90%
maximumpc.com
Updated:
2011-08-14 20:59:05
We didn't like the original G9, but we were wrong When we first reviewed the original Logitech G9 (November 2007), we didn’t like it. Specifically, we thought it was uncomfortable to hold, using either of the removable shells. In fact, we described it...
Good The best sensor we've ever tested. Onthefly sensitivity adjustment. Driverless profiles.
Bad The satiny texture of the Wide Load shell gets sweaty & gross after long sessions.
100%
Digitaltrends.com
Updated:
2011-08-14 20:59:14
Do you prefer a mouse with substance or one you can flick with the slightest effort of your wrist? Do you need a wide mouse to fill a large hand, or would you prefer something more diminutive? Do you like a scroll wheel that clicks or one that rolls s...
75%
vr-zone.com
Updated:
2011-10-19 02:16:07
The gaming market is booming, and it is no wonder peripherals makers like Logitech is coming up with more gaming products for the hardcore gamers. Their G series mice are widely received and this year, the company has given their G9 an upgraded senso...
Bottom line Conclusion: With its interchangeable grip, custom profiles and settings, the Logitech G9x is a great mouse that can be personalized specifically to your liking. Although the Micro-gear technology is rather unique, it's proven very useful especially f...
75%
pcmag.com
Updated:
2013-05-02 01:20:55
Thanks to its highly customizable design, the Logitech G9X Laser Mouse ($79.99 direct) has something for hardcore gamers and casual users alike. It can be outfitted with different grips, has an adjustable weight, and features on-the-fly adjustable DPI tha...
Good Interchangeable weight, grip, and LEDs. Tangle-free braided sleeve on cord. Custom profiles can be made. On-board memory.
Bad No wireless option. Pricey. Designed only for right-handed users...
Bottom line The Logitech G9X Laser Mouse aims to please and hits the mark in terms of performance and design, though its maximum DPI isn't as high as that of some competing gaming mice...
80%
rwlabs.com
Updated:
2013-10-18 02:08:40
What is the single most important hardware for any serious gamer? Certainly some would argue that a good graphics card for the best possible eye candy, others would probably say a large TFT screen for more viewing area while others prefer...
Bottom line When testing the markets best mouse units it is very hard to come to a conclusion about which one is the best one of the bunch especially since the best for me and the other guys might as well be the worst for you. That was mainly the re...
0%
booredatwork.com
Updated:
2014-01-30 01:29:24
The Logitech G9X Laser Mouse MW3 edition, falls in line with the G-series gaming mice from Logitech . A company with a strong tradition in PC peripherals, so it's no surprise that I can tell you off the bat that the G9X is a solid all round mouse, with a...
0%
tomshardware.com
Updated:
2014-03-07 01:40:04
We have four portable keyboards and a quartet of gaming mice that could turn heads at your next LAN party. We put the boards through a number of performance-oriented metrics, and handed the hardware off to some gamer friends for their opinions, too. The...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer Logitech G9x mouse Gaming Right-hand USB Type-A Laser 5700 DPI:
Disclaimer

©2009 Logitech Inc. Logitech’s trademarks are either registered trademarks or trademarks of Logitech in the United States and/or other countries.