location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic CS4USB2 interface hub 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Ports Round Shape USB 2.0 Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS4USB2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714909026185
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Conceptronic CS4USB2 interface hub 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black
Guarantee: 5 years
Long product name Conceptronic CS4USB2 interface hub 480 Mbit/s Black :
The short editorial description of Conceptronic CS4USB2 interface hub 480 Mbit/s Black

4 x USB, 480 Mbps, 50 x 50 x 19 mm, 29 g
More>>>
Conceptronic CS4USB2 interface hub 480 Mbit/s Black:
The official marketing text of Conceptronic CS4USB2 interface hub 480 Mbit/s Black as supplied by the manufacturer

This 4-Ports Round Shape USB 2.0 Hub provides your PC or notebook with 4 extra USB 2.0 ports to connect your USB devices. All ports can be used at the same time, as the power will be determinated individually for each port. Suitable for low power USB devices. Thanks to the small and compact design, this 4-ports Round Shape USB 2.0 Hub is the ideal travel solution!

- Add 4 USB ports to your PC/notebook
- Maximum speed 480Mbps
- USB Powered
- Compact design for frequent travelers

Short summary description Conceptronic CS4USB2 interface hub 480 Mbit/s Black:
This short summary of the Conceptronic CS4USB2 interface hub 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic CS4USB2, USB 2.0, 480 Mbit/s, Black, China, USB, 1.97" (50 mm)

Long summary description Conceptronic CS4USB2 interface hub 480 Mbit/s Black:
This is an auto-generated long summary of Conceptronic CS4USB2 interface hub 480 Mbit/s Black based on the first three specs of the first five spec groups.

Conceptronic CS4USB2. Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Country of origin: China. Power source type: USB. Width: 1.97" (50 mm), Depth: 1.97" (50 mm), Height: 0.748" (19 mm). Package width: 3.54" (90 mm), Package depth: 1.18" (30 mm), Package height: 5.12" (130 mm)

Ports & interfaces
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product color
Black
Plug and Play
Yes
Country of origin
China
Power
Power source type
USB
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
1.97" (50 mm)
Depth
1.97" (50 mm)
Height
0.748" (19 mm)
Weight
1.02 oz (29 g)
Packaging data
Package width
3.54" (90 mm)
Package depth
1.18" (30 mm)
Package height
5.12" (130 mm)
Package type
Blister
Packaging content
Quick installation guide
Yes
Brand Image Article code product Stock Price from
Conceptronic HUBBIES02B 5000 Mbit/s Black Conceptronic HUBBIES02B 5000 Mbit/s Black
(show image)
110514507 HUBBIES 4-Port USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic CS7USB2 interface hub 480 Mbit/s Black Conceptronic CS7USB2 interface hub 480 Mbit/s Black
(show image)
CS7USB2 7-Ports Round Shape USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)