location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX7000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
965943
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4 :
The short editorial description of Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4

GX7000, 3600 x 1200dpi, 16MB
More>>>
Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4:
The official marketing text of Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4 as supplied by the manufacturer

The Next Generation in High-Quality, High-Value Color Printing

When you’re focused on growing your business, you can’t afford to wait for expensive color output. You need to print and go — with exceptional quality and an economical cost per-page. That’s why you should take a closer look at the RICOH GX7000 color printer. Its GelSprinter™ design blends laser and inkjet technologies to optimize speed, image quality and affordability. As a result, this extremely cost-effective 11" x 17" printer provides a stunning combination of bold business color and high productivity that is ideal for smaller workgroups.

Features
- Speeds comparable to laser printers and faster than most inkjet printers — plus outstanding quality on every full-color page;
- Print speed of 29 ppm;
- Print crisp, vibrant color images no matter what type of paper you prefer. On plain paper, the GX7000 prints at 1200 x 1200 dpi, 2-bit (equivalent to 3600 x 1200 dpi);
- Supports RPCS;
- Innovative GelSprinter™ technology eliminates smudging and curling, delivering color quality comparable to color laser output;
- The GX7000 uses smaller 2 picoliter dots that minimize spreading, sharpen images and prevent bleed-through;
- Reduces power consumption and print more documents using less paper with standard automatic duplexing.

Short summary description Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4:
This short summary of the Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh GX7000, Color, 3600 x 1200 DPI, A4, 29 ppm

Long summary description Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4:
This is an auto-generated long summary of Ricoh GX7000 inkjet printer Color 3600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Ricoh GX7000. Color. Maximum resolution: 3600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm

Features
Color *
Yes
Printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
35 s
Time to first page (color, normal)
6.5 s
Input & output capacity
Total output capacity *
100 sheets
Paper handling
Paper handling
600
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Supported network protocols
TCP/IP, IPX/SPX
Performance
Internal memory *
16 MB
Design
Market positioning *
Business
Certification
UL RoHS
Power
Power consumption (printing) *
35 W
System requirements
Compatible operating systems
Windows 98/NT/2000/ME/XP/2003
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
21.5 x 22 x 10.4" (545 x 558 x 264.9 mm)
Print technology
Inkjet
Interface
USB
Power requirements
100 - 120 V, 50/60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-04-26 09:01:09
Uk has collected 1 expert review for Ricoh GX7000 inkjet printer Colour 3600 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itreviews.com
Updated:
2013-04-26 09:01:08
An A3 colour inkjet printer with integrated duplexer, the Aficio GX7000 uses Ricohs GelSprinter technology to deliver whats claimed to be laser quality and speed at inkjet prices. In terms of speed it appears to deliver and, although not up to profe...
0%