location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20RI D4 PT Espresso
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20RI-D4 PT ESPRESSO show
Show alternative article codes used in the online market place
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2023 13:51:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding 522 L Silver
  • - 335 L
  • - 187 L 12 kg/24h
  • - 45 dB
  • - 500 kWh
  • - 308.6 lbs (140 kg)
Long product name Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver :
The short editorial description of Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver

20RI D4 Espresso 6th Sense, 1780 x 902 x 762mm, 140kg, 546L
More>>>
Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver:
The official marketing text of Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver as supplied by the manufacturer

Unique Espresso maker:

A revolutionary idea, a unique espresso coffee machine, integrated into your side by side. Perfect for the coffee pod system, it can also dispense hot water for other beverages

6th Sense Technology:

Whirlpools unique 6th sense technology senses, adapts and controls, constantly adjusting to temperature changes, to ensure that food looks and tastes fresh.

In-Door-Ice system:

Whirlpool's In-Door-Ice system offers up to 20% more usable freezer space than other models with ice makers housed in the freezer. Fresh tasting crushed or cubed ice and water are always available, and energy is saved because you open the door less often.

Internal water filter:

Fresh, cool water at a touch. The internal water filter safely filters out impurities in the water, giving cool filtered water directly to the dispenser on the front of the product. More environmentally friendly, convenient and cheaper than bottled water.

Short summary description Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver:
This short summary of the Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool 20RI D4 PT Espresso, Freestanding, Silver, 522 L, 45 dB, 546 L, 335 L

Long summary description Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver:
This is an auto-generated long summary of Whirlpool 20RI D4 PT Espresso side-by-side refrigerator Freestanding 522 L Silver based on the first three specs of the first five spec groups.

Whirlpool 20RI D4 PT Espresso. Appliance placement: Freestanding, Product color: Silver. Total net capacity: 522 L, Noise level: 45 dB, Total gross capacity: 546 L. Fridge net capacity: 335 L, Fridge gross capacity: 340 L. Freezer net capacity: 187 L, Freezing capacity: 12 kg/24h, Freezer gross capacity: 214 L. Annual energy consumption: 500 kWh, Energy usage: 1.37 kWh/24h

Design
Appliance placement *
Freestanding
Product color *
Silver
Child lock
Yes
Performance
Total net capacity *
522 L
Total gross capacity
546 L
Noise level *
45 dB
Fridge
Fridge net capacity *
335 L
Fridge gross capacity
340 L
Freezer
Freezer net capacity *
187 L
Freezer gross capacity
214 L
Freezer
Freezing capacity *
12 kg/24h
Power
Energy efficiency class (old)
A
Energy usage
1.37 kWh/24h
Annual energy consumption *
500 kWh
Weight & dimensions
Width *
35.5" (902 mm)
Depth *
30" (762 mm)
Height *
70.1" (1780 mm)
Weight *
308.6 lbs (140 kg)
Other features
Built-in freezer
Yes
Anti-bacterial function
Yes