location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dometic DS 200 fridge Freestanding 21 L G White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dometic Check ‘Dometic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS 200
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS 200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5999024847683
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Dometic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dometic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:02:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dometic DS 200 fridge Freestanding 21 L G White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White Freestanding 21 L
  • - N
  • - Reversible doors
  • - A
  • - G 295 kWh 65 W
Long product name Dometic DS 200 fridge Freestanding 21 L G White :
The short editorial description of Dometic DS 200 fridge Freestanding 21 L G White

DS 200, 21 L, 65 W, 230 V AC, 50/60 Hz, 0.00 dB
More>>>
Short summary description Dometic DS 200 fridge Freestanding 21 L G White:
This short summary of the Dometic DS 200 fridge Freestanding 21 L G White data-sheet is auto-generated and uses the product title and the first six key specs.

Dometic DS 200, 21 L, G, White

Long summary description Dometic DS 200 fridge Freestanding 21 L G White:
This is an auto-generated long summary of Dometic DS 200 fridge Freestanding 21 L G White based on the first three specs of the first five spec groups.

Dometic DS 200. Fridge net capacity: 21 L. Fridge number of shelves/baskets: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 295 kWh, Energy efficiency class: G. Weight: 33.1 lbs (15 kg). Product color: White

Brand Image Article code product Stock Price from
Dometic

Dometic RH 440 NTE fridge Freestanding 32 L F Black
(show image)
9105305823 RH 440 NTE 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 430 NTE fridge Freestanding 24 L F Black
(show image)
9105305822 RH 430 NTE 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 131 LD fridge Freestanding 28 L Black
(show image)
9105203469 RH 131 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 141 LD fridge Freestanding 38 L Black
(show image)
9105204084 RH 141 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RA 140 fridge Freestanding 38 L Black
(show image)
9105203654 RA 140 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic miniCool DS 301 H fridge Freestanding 27 L White
(show image)
9105203202 miniCool DS 301 H 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic CombiCool RF 60 fridge Freestanding 60 L Aluminum, Black
(show image)
9105203244 CombiCool RF 60 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RF 60 fridge Freestanding 61 L Black, Silver
(show image)
RF60 RF 60 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 465 LD fridge Freestanding 41 L Wood
(show image)
921310503 RH 465 LD 0.00
(excl. VAT)
0 (incl. VAT)
Dometic

Dometic RH 141 DBI fridge Freestanding Black
(show image)
921258337 RH 141 DBI 0.00
(excl. VAT)
0 (incl. VAT)