Tripp Lite logo

Tripp Lite P024-003 power cable Black 35.8" (0.91 m) NEMA 5-15P NEMA 5-15R

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137457
Info modified on:
10 Aug 2024, 09:46:11
Guarantee:
Lifetime limited warranty
Long product name Tripp Lite P024-003 power cable Black 35.8" (0.91 m) NEMA 5-15P NEMA 5-15R:

Heavy-Duty Power Extension Cord, 15A, 14AWG (NEMA 5-15P to NEMA 5-15R), 3-ft.

Tripp Lite P024-003 power cable Black 35.8" (0.91 m) NEMA 5-15P NEMA 5-15R:

Tripp Lite's P024-003 3 ft. Heavy Duty Power Extension Cord allows you to extend the length of your existing power cord an additional 3 ft.. Features a NEMA 5-15R receptacle and a NEMA 5-15P plug. Constructed of 14AWG wire, the cable is rated 15AMP, 120Volts.
- Extend the length of your existing power cord an additional 3 ft.
- NEMA 5-15R to NEMA 5-15P
- 14AWG x 3C, SJT, 15A, 120V
- UL listed

Short summary description Tripp Lite P024-003 power cable Black 35.8" (0.91 m) NEMA 5-15P NEMA 5-15R:

Tripp Lite P024-003, 35.8" (0.91 m), NEMA 5-15P, NEMA 5-15R, SJT, 120 V, 15 A

Long summary description Tripp Lite P024-003 power cable Black 35.8" (0.91 m) NEMA 5-15P NEMA 5-15R:

Tripp Lite P024-003. Cable length: 35.8" (0.91 m), Connector 1: NEMA 5-15P, Connector 2: NEMA 5-15R, Cable type: SJT. Input voltage: 120 V, Input current: 15 A

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.