location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Dynasty Warriors: Gundam 2 (Xbox 360) German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dynasty Warriors: Gundam 2 (Xbox 360)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5803
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:52:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points THQ Dynasty Warriors: Gundam 2 (Xbox 360) German
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Xbox 360
  • - Language version: German
  • - Game genre: Action, Role-Playing Game (RPG)
  • - Developer: Koei/Omega Force
  • - ESRB rating: T (Teen)
More>>>
Short summary description THQ Dynasty Warriors: Gundam 2 (Xbox 360) German:
This short summary of the THQ Dynasty Warriors: Gundam 2 (Xbox 360) German data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Dynasty Warriors: Gundam 2 (Xbox 360), Xbox 360, T (Teen)

Long summary description THQ Dynasty Warriors: Gundam 2 (Xbox 360) German:
This is an auto-generated long summary of THQ Dynasty Warriors: Gundam 2 (Xbox 360) German based on the first three specs of the first five spec groups.

THQ Dynasty Warriors: Gundam 2 (Xbox 360). Platform: Xbox 360, ESRB rating: T (Teen), Developer: Koei/Omega Force

Source Testseek summary Average rating
Reviews
Updated:
2012-01-28 02:09:31
Uk has collected 15 expert reviews for THQ Dynasty Warriors: Gundam 2 (Xbox 360) German and the average expert rating is 56 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
56%
Source Review comments Score
nowgamer.com
Updated:
2012-01-28 02:09:30
We’re unsure of what point there is to Dynasty Warriors titles, other than an excuse to literally waste time. We’ve said it before and we’ll say it again: the ambassadorial summit required to sort this conflict out would be more entertaining than the n...
Bottom line Overall, then, it’s simply a mystery why the series continues to keep its head above water, evolving very little from its moronic initial gameplay hook. Oh yeah, we forgot: Japan exists, and they love the Gundam series. Our heart goes out to them&he...
30%
gamesradar.com
Updated:
2012-01-28 02:09:31
We tried. We really, really tried to get to grips with the notion of these sorts of games being massively popular in Japan, where this one, Dynasty Warriors: Gundam 2, is called Gundam Musou 2 – loads sexier. It’s based on an anime series featuring and...
Good Great classic anime style, Packed with options, Tons of enemies on screen...
Bad Mash attack button, repeat, 2D movement in space, Pointless options...
40%
asiaone.com
Updated:
2012-01-28 02:09:30
THIS is one of those love-it or hate-it titles that polarises opinion.If you are a fan of the hack-and-slash, one-against-a-hundred action that is Dynasty Warriors, you will be thrilled to know there is plenty of that in Gundam 2.Plus, you get to pilot...
0%
gamezone.com
Updated:
2012-01-28 02:09:30
The Dynasty Warriors franchise needs a major reboot in order to stay with the times. I have played many games released in the series and they all play the same, with little or no innovation between each sequel and series. Dynasty Warriors: Gundam 2 is...
52%
about.com
Updated:
2012-01-28 02:09:30
Dynasty Warriors Gundam is a series that seems to make a lot of sense. Giant robots fighting other giant robots is always a good thing. Plus, Gundam has a long history with tons of great characters and storylines to draw from. Of course, the “Gundam” p...
60%
strategyinformer.com
Updated:
2012-01-28 02:09:30
If you’re a fan of Naruto, like reading Japanese comics and therefore can understand the somewhat ridiculous plotlines and MTV-like change of direction and you like nothing better than cuddling up on a Friday night watching Ginga Ojôsama Densetsu Yuna...
73%
cheatcc.com
Updated:
2012-01-28 02:09:31
The Gundam series has been around for the last 30 years, and with more than 20 different TV iterations, it is certainly a staple of the genre. Dynasty Warriors is also a staple in gaming, and it has earned a reputation as a hack n’ slash institution th...
68%
ztgamerdomain.com
Updated:
2012-01-28 02:09:31
More Gundam than you can shake a laser sword at.When KOEI and Namco first announced they were merging the Gundam franchise with the gameplay of Dynasty Warriors fans were excited. The idea of having an abundance of characters to play as while you shred...
Good Tons of fanservice, Plenty to do, Lots of pilots and suits...
Bad Repetition sets in fast, Visuals are lacking, Online feels tacked on, Feels dated...
68%
Brand Image Article code product Stock Price from
THQ

THQ League of Legends: Clash of Fates PC
(show image)
29435 League of Legends: Clash of Fates 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ League of Legends: Clash of Fates PC
(show image)
294354 League of Legends: Clash of Fates 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE SmackDown vs. Raw 2009 (PS3) German PlayStation 3
(show image)
22238 WWE SmackDown vs. Raw 2009 (PS3) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Ninja Gaiden Sigma 2 German PlayStation 3
(show image)
6763 Ninja Gaiden Sigma 2 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Cooking Mama German Nintendo DS
(show image)
350047127 Cooking Mama 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Shin Megami Tensei: Digital Devil Saga German PlayStation 2
(show image)
12951 Shin Megami Tensei: Digital Devil Saga 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Warriors Orochi 2 (PSP) German PlayStation Portable (PSP)
(show image)
6459 Warriors Orochi 2 (PSP) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Red Faction, Guerrilla Xbox 360
(show image)
12956 Red Faction, Guerrilla Xbox 360 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Back At The Barnyard: Barnyard Games (Nintendo DS) Wii
(show image)
11379 Back At The Barnyard: Barnyard Games (Nintendo DS) 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Deadly Creatures (Wii) German
(show image)
11935 Deadly Creatures (Wii) 0.00
(excl. VAT)
0 (incl. VAT)