location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Camileo P30 10 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Camileo P30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1497K-1CAM
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:30:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Camileo P30 10 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 10 MP CMOS Black
  • - Optical zoom: 5x Digital zoom: 4x
  • - Built-in flash
  • - LCD 2.7"
  • - 1280 x 720 pixels
  • - HDMI DC-in jack
  • - Lithium-Ion (Li-Ion) 1.4 h
Long product name Toshiba Camileo P30 10 MP CMOS Black :
The short editorial description of Toshiba Camileo P30 10 MP CMOS Black

Camileo P30, 2.7", LCD, 64MB, 10MP, 1280 x 720, mini USB, HDMI
More>>>
Short summary description Toshiba Camileo P30 10 MP CMOS Black:
This short summary of the Toshiba Camileo P30 10 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Camileo P30, 10 MP, CMOS, 2.7", LCD, Black

Long summary description Toshiba Camileo P30 10 MP CMOS Black:
This is an auto-generated long summary of Toshiba Camileo P30 10 MP CMOS Black based on the first three specs of the first five spec groups.

Toshiba Camileo P30. Total megapixels: 10 MP, Sensor type: CMOS. Optical zoom: 5x, Digital zoom: 4x. Compatible memory cards: SD, SDHC. Flash modes: Auto, Manual. Display diagonal: 2.7", Display: LCD

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:25:32
Uk has collected 12 expert reviews for Toshiba Camileo P30 10 MP CMOS Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
theregister.co.uk
Updated:
2011-10-04 12:25:32
The pocket-sized Flip kickstarted a trend towards a new type of ultra-compact camcorder when it was launched last year. Since then, a number of other companies have got in on the act as well, and in some cases they’ve beaten the Flip at its own game. T...
Bottom line If all you want is an easy-to-use camcorder for shooting quick YouTube video clips then the ‘point and shoot’ simplicity and slightly more solid construction of the Flip is still hard to beat. However, if you’re a little more ambitious t...
80%
trustedreviews.com
Updated:
2011-10-04 12:25:32
Toshiba may not have won any prizes for the image quality offered by its camcorders just yet, but it's certainly competing well on price. The Camileo H10 provided 720p shooting for less than £150. Now Toshiba raises the value stakes yet again with the P30...
Bottom line The prospect of 1080p shooting for £150 sounds too good to be true. Unfortunately, in the case of the Toshiba Camileo P30, it is a bit of a pipe dream, with low-light performance the main deal breaker. Although image quality in the best conditions is acce...
60%
igizmo.co.uk
Updated:
2011-10-04 12:25:32
Real high-definition video recording for only £150; you even get a zoom lens Tempting price / Compact Image quality / Slow autofocus / Soft images Pocket video cameras in the mould of Pure Digital's Flip Mino HD are arriving at quite a rate right now a...
Good Tempting price, Compact...
Bad Image quality, Slow autofocus, Soft images...
60%
alphr.com
Updated:
2011-10-04 12:25:32
Pocket video cameras in the mould of Pure Digital's Flip Mino and Creative's Vado are arriving at quite a rate right now and, after testing the waters with standard definition models, manufacturers have followed up quickly with HD alternatives. The lat...
Bottom line Cheap and packed full of features, but this pocket video camera lacks the quality to back that up...
50%
Country Distributor
United Kingdom 1 distributor(s)