location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bosch WTW84361BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bosch Check ‘Bosch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTW84361BY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTW84361BY
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242002780146
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Bosch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bosch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 15:43:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Bosch WTW84361BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 15.4 lbs (7 kg) 112 L White
  • - Condensation
  • - LCD Built-in display
  • - Energy efficiency class: A++
  • - 1000 W 212 kWh 65 dB
More>>>
Short summary description Bosch WTW84361BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White:
This short summary of the Bosch WTW84361BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Bosch WTW84361BY, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 112 L

Long summary description Bosch WTW84361BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White:
This is an auto-generated long summary of Bosch WTW84361BY tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White based on the first three specs of the first five spec groups.

Bosch WTW84361BY. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 15.4 lbs (7 kg), Drying class: B, Cycle time: 139 min. Energy efficiency class: A++, Energy consumption: 1.65 kWh, Annual energy consumption: 212 kWh. Depth: 25" (636 mm), Width: 23.5" (598 mm), Height: 33.1" (842 mm). Package width: 24.6" (625 mm), Package depth: 26.4" (670 mm), Package height: 34.6" (880 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Condensation
Product color *
White
Control type *
Buttons, Rotary
Drum volume
112 L
Built-in display *
Yes
Display type
LCD
Cord length
57.1" (1.45 m)
Certification
CE, VDE
Performance
Drum capacity *
15.4 lbs (7 kg)
Drying class *
B
Cycle time *
139 min
Noise level *
65 dB
Power
Energy efficiency class *
A++
Connected load
1000 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
10 A
Energy consumption *
1.65 kWh
Annual energy consumption *
212 kWh
Weight & dimensions
Width
23.5" (598 mm)
Depth *
25" (636 mm)
Height
33.1" (842 mm)
Packaging data
Package width
24.6" (625 mm)
Package depth
26.4" (670 mm)
Package height
34.6" (880 mm)
Package weight
119 lbs (54 kg)