location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
520
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
520-1201ed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7H01EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 425982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:58:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Black 180 W
  • - Intel® Core™ i5 i5-2390T 2.7 GHz
  • - Touchscreen 23" Full HD 1920 x 1080
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader integrated
  • - AMD Radeon HD 6650A 2.05 TB Intel® HD Graphics 2000
  • - 1280 x 720 pixels
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black:
This short summary of the HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 520-1201ed, 23", Full HD, Intel® Core™ i5, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black:
This is an auto-generated long summary of HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 23" 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart 520-1201ed. Product type: All-in-One PC. Display diagonal: 23", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 6650A. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product color: Black

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
Full HD
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Response time
5 ms
Multi-touch
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2390T
Processor cores
2
Processor threads
4
Processor boost frequency
3.5 GHz
Processor frequency *
2.7 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
64-bit computing
Yes
Thermal Design Power (TDP)
35 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Core i5-2300 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
Tcase
65 °C
CPU multiplier (bus/core ratio)
27
Maximum internal memory supported by processor
32 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Number of storage drives installed
1
Number of HDDs installed
1
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), SD
Graphics
Discrete graphics card model *
AMD Radeon HD 6650A
Discrete graphics card memory
2.05 TB
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Audio
Built-in speaker(s) *
Yes
RMS rated power
8 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Optical drive
Optical drive interface
SATA
Disc types supported
CD, DVD
LightScribe
No
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
10x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
8x
DVD-R Double Layer write speed
6x
DVD-RW read speed
8x
DVD-RW write speed
8x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
8x
DVD+R Double Layer write speed
6x
DVD+RW read speed
8x
DVD+RW write speed
6x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi *
No
Network
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Headphone outputs
1
Microphone in
Yes
DC-in jack
Yes
ExpressCard slot
No
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel® H61
Placement supported
Vertical
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53448
Power
AC adapter power
180 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Weight & dimensions
Width (with stand)
22.8" (580 mm)
Depth (with stand)
8.54" (217 mm)
Height (with stand)
18" (457 mm)
Weight (with stand)
25.8 lbs (11.7 kg)
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Warranty card
Yes
AC adapter included
Yes
Quick start guide
Yes
Cables included
AC
Other features
3D
No
AC adapter output current
9.5 A
Power auto-sensing
No
Storage drive interface
Serial ATA
WWAN
Not installed
Autonomy mode
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 02:16:27
Uk has collected 43 expert reviews for HP TouchSmart 520-1201ed Intel® Core™ i5 i5-2390T 58.4 cm (23") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6650A Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2013-11-09 02:16:22
The HP Touchsmart 520-1130ea is a Windows 7 Home Premium desktop PC with an Intel Core i3 processor and 4GB of RAM and a 1 terabyte hard drive for storing files such as movies, music and documents. Other features and accessories include a wireless keyb...
Good The pleasing display is one of the first things to sit up and take notice of. Its 23-inch full HD display looks great whatever the task. If you’re watching movies on it, you’ll find that’s when the HP Touchsmart 520-1130ea really shines. Colours are bright and sharp. The DVB-T tuner also lets you view Freeview TV channels to get even more from the HP Touchsmart 520-1130ea’s entertainment chops. S...
Bad Those looking for a powerful desktop PC would be advised to look elsewhere. While the HP Touchsmart 520-1130ea can handle all the basic tasks with ease, it still isn’t powerful enough to run the latest power-hungry games as well as others, and take on as much without a stutter or two.
Bottom line If you’re looking for a PC fit for work and the family, the HP Touchsmart 520-1130ea is ideal, but fans of high-end gaming, and processor intensive tasks should opt for something a little more powerful. HP TouchSmart 520-1130ea is tagged with HP, Touc...
80%
expertreviews.co.uk
Updated:
2013-11-09 02:16:22
HP's all-in-one PCs typically occupy a competent middle ground - powerful enough to ensure that running multiple programs and keeping several browser tabs open at once won't be a problem, while still being sufficiently quiet and attractive not to look...
Bottom line Not the most exciting all-in-one, but it’s a well-made and reasonably priced living room PC...
80%
computeractive.co.uk
Updated:
2013-11-09 02:16:22
The HP Touchsmart 520 is an all-in-one PC which, as its name suggests, has a touchscreen as an alternative to a keyboard and mouse. Even if you're not interested in the touchscreen, the Touchsmart is a less space-intensive alternative to a bulkier towe...
Good Compact design; builtin TV tuner; useful Beats software...
Bad Lessthanperfect screen and speakers; poor performance for 3D games...
0%
channelpro.co.uk
Updated:
2013-11-09 02:16:24
Uninspiring design and a lack of power, but it’s a reasonable all-rounder for the priceRating: 4Average: 4 (1 vote) HP was an early champion of the touchscreen all-in-one, with its first TouchSmart model appearing in PC Pro back in 2007. These days, th...
80%
alphr.com
Updated:
2013-11-09 02:16:24
HP was an early champion of the touchscreen all-in-one, with its first TouchSmart model appearing in PC Pro back in 2007 . These days, though, the all-in-one market is largely dominated by the Apple iMac , and HP, Sony and the rest will be hoping Windows...
Bottom line Uninspiring design and a lack of power, but it's a reasonable all-rounder for the price...
67%
expertreviews.co.uk
Updated:
2013-11-09 02:16:24
Touchscreen all-in-one PCs work well as home computers, as they're quieter, smaller and more attractive than the traditional whirring black box PC. HP's TouchSmart 520-1080uk is typically compact and almost silent, but it's definitely not one of the mo...
Bottom line The TouchSmart 520 is a fair all-in-one PC, but it's underpowered and has too few features for its price...
60%
goodgearguide.com.au
Updated:
2013-11-09 02:16:26
For anyone who wants more than just a typical, boring old home computer, the HP TouchSmart 520-1010a is there for you. It's an all-in-one computer that's easy to set up and use, and it features a built-in 23in LCD touchscreen that gives you one more wa...
Good Smooth 2-input touchscreen, All-in-one design, Full HD...
Bad Slow graphics performance, No digital audio out...
Bottom line The TouchSmart 520 is a capable computer system for everyday tasks, but its touchscreen offers a better way to interact with your content. Simply point to, drag or tap your files to let the magic happen. It's a very decent home machine that should go down...
75%
techadvisor.co.uk
Updated:
2013-11-09 02:16:26
If you're in the market for an all-purpose all-in-one PC, look no further. HP has done a fantastic job on its HP TouchSmart 520 Big Screen All-in-One PC - it's got pretty much everything you need, including a Blu-ray disc drive and USB 3.0, and it's on...
Bottom line Despite the slightly blue, dim screen, we recommend the TouchSmart 520. It's decently priced - at £849 inc VAT - and it packs a nice assortment of high-end features, and it makes a decent Blu-ray machine...
80%
Zdnet.com.au
Updated:
2013-11-09 02:16:26
Tweet Submit The TouchSmart series, in our view, has been a laggard for a few generations now; it's an opportunity that continues to be missed. Still, it holds interest for a specialised group of people, and HP continues to beaver away at its all-i...
Good Decent size and performance for the price, Beats Audio does enhance the sound experience...
Bad No Bluetooth, Failure to innovate in the touch space, Infrared technology means multitouch is skittish, Magic Canvas interface is laggy when using touch...
Bottom line The TouchSmart 520 doesn't achieve anything that TouchSmarts before it haven't already. Still, unimpressive touch capability aside, it makes a decent all-in-one touch product worth checking out if the size and price fit your needs.
75%
T3.com
Updated:
2013-11-09 02:16:26
We've already reviewed the HP TouchSmart 610-1030UK and the HP Touchsmart 600-1220. Both were great all-in-one multimedia PCs and now HP has released the TouchSmart 520 with Beats audio. Designed around a 23-inch touchscreen monitor, the TouchSmart 520...
Good Curved, minimalist design, Beats audio technology, Built in TV card...
Bad Average keyboard, Touch no better than keyboard, Touch will be better on Win 8...
Bottom line We’re yet to be convinced that touchscreens are the way to go with Windows 7, especially with touch-focused Windows 8 just around the corner. But the TouchSmart still succeeds thanks to a bright, highly-detailed screen and a great audio performance.
60%
stuff.tv
Updated:
2014-03-28 01:41:06
Stuff magazine Fri, Feb 10 2012, 4:28PM HP has more experience with touchscreen all-in-ones than anyone else, and it shows. Its latest Touchsmart is a tidy package with an innovative hinged design that’s stable and easy to adjust, and the responsiv...
Bottom line A great design with top touch integration, but it’s let down by weak graphics and screen...
80%
chip.com.my
Updated:
2016-12-01 07:22:54
The HP TouchSmart 520 is, quite rightly, the culmination of everything HP stands for. While the TouchSmart 520 is neither the most refreshing nor the most innovative thing from the long-standing, coveted company, every bit of it is so lovingly honed, ever...
Good Great performance, Good display and audio, Surprisingly accurate touch screen...
Bad Screen a little too reflective, Touch screen functionality not perfect...
Bottom line The HP TouchSmart 520 is a product of experience – a finely tuned, well polished device that splendidly handles its multimedia roots, boosting it with great hardware performances and a touchscreen that actually works well. It's a computer that works as...
0%
maximumpc.com
Updated:
2013-11-09 02:16:22
HP once built its TouchSmart line using notebook components because they required much less active cooling. Limiting the number of fans inside the machine made it quieter. This TouchSmart not only uses a desktop CPU—Intel’s low-power Core i7-2600S, run...
90%
techspot.com
Updated:
2013-11-09 02:16:24
“What’s the first thing you noticed when unboxing the system?” asked an HP representative during a briefing call regarding the TouchSmart 520 all-in-one PC I’d received for evaluation a week or so earlier. I told the rep that the system was extremely h...
Good Great looking allinone. Good performance, great display with touch control and audio output...
Bad Touch is not as smooth as it should be. Bloatware detracts from the experience...
Bottom line I measured the power draw of the TouchSmart 520 using a Kill A Watt power consumption meter. At Idle, the system fluctuated between 60-65 watts. I used a combination of Prime 95 and OCCT’s PSU stress tool to generate a full load on the system of 132 w...
0%
Digitaltrends.com
Updated:
2013-11-09 02:16:24
All-in-one computers aren’t often looked upon fondly by geeks, but they’re a segment of traditional desktop computers that’s gaining attention while old-fashioned towers fall out of the spotlight. The reasons for this are not hard to understand. All-in...
Good Robust build quality, Excellent 1080p display, Great sound quality, Well-designed touch software...
Bad Expensive as tested, Poor discrete graphics performance, No HDMI out...
Bottom line It’s the base model of this all-in-one that swoops in from the night sky to save our luxury-priced 520 from itself...
80%
stuff.tv
Updated:
2013-11-09 02:16:24
Stuff magazine Fri, Feb 10 2012, 4:28PM HP has more experience with touchscreen all-in-ones than anyone else, and it shows. Its latest Touchsmart is a tidy package with an innovative hinged design that’s stable and easy to adjust, and the responsiv...
Bottom line A great design with top touch integration, but it’s let down by weak graphics and screen...
80%
hothardware.com
Updated:
2013-11-09 02:16:24
Considering how close HP came to selling off or severing its world leading PC division, it's products like the new TouchSmart 520-1070 all-in-one (AIO) that make us glad somebody switched out the company's water supply. Actually, it's HP's old CEO, Leo...
Good High-end hardware not typically found in most all-in-one systems, Discrete graphics opens the door to game play, Lots of storage space, Wireless mouse and keyboard, HP's Magic Canvas software works extremely well with the touchscreen, Beats Audio works wo...
Bad You won't be playing overly demanding DX11 titles on this, Slow spinning hard drive...
Bottom line Content creation, light gaming, and multimedia chores are where the TouchSmart 520-1070 really excels, and while we would have preferred a faster spinning hard drive or, even better, a solid state drive + HDD combo, HP opted to give users oodles of storag...
90%
computershopper.com
Updated:
2013-11-09 02:16:24
If you're going to spend north of $1,000 on an all-in-one (AIO) PC, it had better deliver the goods. After all, we've tested more than a few recent, less-pricey AIO computers that we recommend, such as the Asus ET2410IUTS-B019C and the Toshiba DX1215-D2101...
Good Design is both good-looking and highly functional, Substantive touch software, Excellent application performance, Impressive audio and video output...
Bad Radeon graphics in test model didn't add much gaming muscle, Windows 8 would make this machine more appealing, but won't be available for months...
Bottom line No matter how you configure the TouchSmart 520, you’ll get a well-designed entertainment PC with a crisp 23-inch display, booming audio, and the best touch software going...
80%
gearlive.com
Updated:
2013-11-09 02:16:26
Related Tags: 520-1070, adslice, all in one, all-in-one, all-in-one, hewlett packard, hewlett-packard, hp, hp touchsmart 520-1070, pc desktops, review, reviews, sidefeatured, touchsmart Tools: Permalink Share on Twitter Share on Facebook Digg This Co...
0%
pcmag.com
Updated:
2013-11-09 02:16:26
The HP TouchSmart 520-1070 ($1,399.99 direct) is the high-end entry in HP's current TouchSmart line of touch-enabled all-in-one desktop PCs. Equipped with powerful components, like a quad-core processor and 2TB hard drive, it's also packed to the gills...
Good Quad-core Intel Core i7-2600s processor is fast, Huge 2TB hard drive, Big 1080p display, Beats Audio, HDMI-in offers long term use, Blu-ray, TV-tuner and remote, Bundled with wireless keyboard and mouse...
Bad Large power brick, Short 60-day subscription to Norton Internet Security...
Bottom line The HP TouchSmart 520-1070 all-in-one desktop PC isn't for the budget set, but a quad-core Intel processor, 2TB hard drive, and a slew of entertainment features make it a worthwhile purchase...
80%
pcworld.com_techhive.com
Updated:
2013-11-09 02:16:26
If you're in the market for an all-purpose all-in-one PC, look no further. HP has done a fantastic job on its TouchSmart 520--it's got most everything you need, including a Blu-ray burner and USB 3.0, and it's one of the best performers we've seen in t...
Good Strong performance, Very accurate touchscreen...
Bad Touchscreen is a bit dim...
Bottom line This is a great deal: an excellent performer with premium specs for less than $1400 Images (click to enlarge) HP TouchSmart 520: Great Performance, Great Value HP TouchSmart 520 PC Review, by Sarah Jacobsson Purewal November 30, 2011 If you're in...
70%
pcmag.com
Updated:
2013-11-09 02:16:26
The HP TouchSmart 520-1030 ($899.99 list at Best Buy) is a midrange touch all-in-one desktop with a large 23-inch screen and a decent sub-$900 price tag. Sounds like the recipe for an excellent PC, but it's missing several key features present on most...
Good HP TouchSmart interface, Beats Audio, Wireless everything, Wireless dongle pre-installed to connect keyboard and mouse, Intel Core i3 processor...
Bad Only 60-day subscription to Internet Security, Bloatware, No USB 3,0, No eSATA, No HDMI...
Bottom line The HP TouchSmart 520-1030 is a midrange all-in-one PC with a speedy Intel processor and the best touch screen software in the business. However, it lacks some features that the majority of like-priced competitors have, and ultimately costs the system...
60%
pcmag.com
Updated:
2013-11-09 02:16:26
The HP TouchSmart 520-1047c ($999.99 list, at Costco) is a midrange touch-enabled all-in-one desktop PC with a 23-inch screen. It's a fast system with a huge hard drive and class-leading touch interface. It's a larger version of the Editors' Choice HP...
Good USB 3,0, Large touch screen, Minimal bloatware, 1,5TB hard drive, 2-year warranty...
Bad No HDMI in or out, No Blu-ray, Low powered integrated graphics...
Bottom line The HP TouchSmart 520-1047c is a decent touch-oriented all-in-one desktop, but there are other systems in the same price range that beat it in terms of features...
70%
gadgetreview.com
Updated:
2014-02-05 01:13:19
I consider myself to be a rather tactile-driven sort of person. I learn kinesthetically. Which is to say, I gain and retain information much better from doing things–less so from listening to lessons and speeches. So it's no mystery that I like building a...
Bottom line Shawn Sanders 4.0 5.0 The HP TouchSmart nails it! Its not only a fine all-in-one PC. It's also a ri...
80%