Lenovo logo

Lenovo ThinkPad 14" 14" Sleeve case Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177315
Info modified on:
07 Mar 2024, 15:34:52
Long product name Lenovo ThinkPad 14" 14" Sleeve case Black, Red:

ThinkPad 14" Fitted Reversible Sleeve

Lenovo ThinkPad 14" 14" Sleeve case Black, Red:

ThinkPad Fitted Reversible Sleeves are designed to fit the most recent generation of ThinkPad notebooks perfectly. Fitted sleeves help to protect your notebook from dust, shocks, scrapes and scratches. ThinkPad Fitted Reversible sleeves can easily be reversed from black to red so it's like getting two sleeves for the price of one.Available in three sizes: 12”, 14” and 15”. Two sleeves in one! Sleeve easily reverses from black to red. Protect your system against scratches, dust and bumps. Double zips for easy access. Made of high quality neoprene. Fits listed systems with a 3, 4 or 6 cell battery. Limited lifetime warranty. ThinkPad Branded.

Short summary description Lenovo ThinkPad 14" 14" Sleeve case Black, Red:

Lenovo ThinkPad 14", Sleeve case, 14", 8.82 oz (250 g)

Long summary description Lenovo ThinkPad 14" 14" Sleeve case Black, Red:

Lenovo ThinkPad 14". Case type: Sleeve case, Maximum screen size: 14". Weight: 8.82 oz (250 g)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.