location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic FSG-1103-ANTHRACITE Folio Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FSG-1103-ANTHRACITE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FSG-1103ANTHRACITE
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2021 14:46:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Case Logic FSG-1103-ANTHRACITE Folio Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Folio Gray
  • - Polyester
  • - 8.01 oz (227 g)
Long product name Case Logic FSG-1103-ANTHRACITE Folio Gray :
The short editorial description of Case Logic FSG-1103-ANTHRACITE Folio Gray

SnapView Folio for Samsung Galaxy Tab 3 10.1
More>>>
Case Logic FSG-1103-ANTHRACITE Folio Gray:
The official marketing text of Case Logic FSG-1103-ANTHRACITE Folio Gray as supplied by the manufacturer

Whether working, reading or catching up with friends, these Galaxy cases make it a snap. Tablets clip into hard back providing protection as well as stability. Front panel opens and folds into multiple viewing angles and an ergonomic typing incline.

- Molded polycarbonate shell precisely fits the Galaxy Tab® 3 10.1
- Optimal range of working positions including ergonomic typing incline
- Extra sturdy platform provides stability in all viewing angles
- Unobstructed access to all ports for charging, volume control and taking pictures

Short summary description Case Logic FSG-1103-ANTHRACITE Folio Gray:
This short summary of the Case Logic FSG-1103-ANTHRACITE Folio Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic FSG-1103-ANTHRACITE, Folio, Samsung, Galaxy Tab, 8.01 oz (227 g)

Long summary description Case Logic FSG-1103-ANTHRACITE Folio Gray:
This is an auto-generated long summary of Case Logic FSG-1103-ANTHRACITE Folio Gray based on the first three specs of the first five spec groups.

Case Logic FSG-1103-ANTHRACITE. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab. Weight: 8.01 oz (227 g)

Features
Compatibility *
Galaxy Tab
Case type *
Folio
Material *
Polyester
Product main color *
Gray
Brand compatibility *
Samsung
Weight & dimensions
Width
0.591" (15 mm)
Depth
7.09" (180 mm)
Height
9.8" (249 mm)
Weight
8.01 oz (227 g)
Packaging data
Quantity per pack
1 pc(s)