Hannspree logo

Hannspree SN1AT71B tablet ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77876
Info modified on:
30 Sept 2024, 14:23:29
End of life date:
27 Sept 2024
Long product name Hannspree SN1AT71B tablet ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

SN1AT71B, 10.1", 16 GB, LED Backlight Panel, 1280 x 800, Quad Core ARM 1.2GHz, 1GB DDR3, Android 4.1, Multi-touch

Hannspree SN1AT71B tablet ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

- Dual Webcam
- A9 Core4
- Android
- Micro CD card slot
- 16GB storage capacity
- mini HDMI out
- 10.1" panel
- Multi - tasking
- 10 - Point touch
- OTA
- Low Power Consumption
- 1280 x 800 resolution

Short summary description Hannspree SN1AT71B tablet ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Hannspree SN1AT71B, 10.1", 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Hannspree SN1AT71B tablet ARM 16 GB 10.1" 1 GB Wi-Fi 4 (802.11n) Android Black:

Hannspree SN1AT71B. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: ARM, Processor model: Cortex-A9. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0.3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 21.9 oz (620 g). Operating system installed: Android. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.