Beko logo

Beko OIM 25901 X 65 L A-20% Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34219
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Beko OIM 25901 X 65 L A-20% Stainless steel:

Beko OIM 25901 X, 65 L, 65 L, Stainless steel, Touch, A-20%, 23.6" (600 mm)

Long summary description Beko OIM 25901 X 65 L A-20% Stainless steel:

Beko OIM 25901 X. Total oven(s) interior capacity: 65 L, Oven net capacity: 65 L. Product color: Stainless steel, Control type: Touch. Energy efficiency class: A-20%. Width: 23.6" (600 mm), Depth: 22" (560 mm), Height: 23.6" (600 mm)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.