location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay USB AB 300 LC 3m USB cable 118.1" (3 m) USB A USB B Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB AB 300 LC 3m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50957 show
Show alternative article codes used in the online market place
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17000
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Goobay USB AB 300 LC 3m USB cable 118.1" (3 m) USB A USB B Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 118.1" (3 m)
  • - USB A
  • - USB B
  • - Gray
More>>>
Short summary description Goobay USB AB 300 LC 3m USB cable 118.1" (3 m) USB A USB B Gray:
This short summary of the Goobay USB AB 300 LC 3m USB cable 118.1" (3 m) USB A USB B Gray data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay USB AB 300 LC 3m, 118.1" (3 m), USB A, USB B, Gray

Long summary description Goobay USB AB 300 LC 3m USB cable 118.1" (3 m) USB A USB B Gray:
This is an auto-generated long summary of Goobay USB AB 300 LC 3m USB cable 118.1" (3 m) USB A USB B Gray based on the first three specs of the first five spec groups.

Goobay USB AB 300 LC 3m. Cable length: 118.1" (3 m). Connector 1: USB A, Connector 2: USB B, Product color: Gray

Brand Image Article code product Stock Price from
Goobay

Goobay 50769 USB cable USB 2.0 196.9" (5 m) USB A Mini-USB B Black
(show image)
50769 USB 2.0 Hi-Speed Cable, black, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50798 USB cable USB 2.0 196.9" (5 m) USB A Gray
(show image)
50798 USB 2.0 Hi-Speed Cable with USB Certificate, Grey, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50831 USB cable USB 2.0 78.7" (2 m) USB A USB B Gray
(show image)
50831 USB 2.0 Hi-Speed Cable with USB Certificate, grey, 2m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50767 USB cable USB 2.0 70.9" (1.8 m) USB A Mini-USB B Black
(show image)
50767 USB 2.0 Hi-Speed Cable, black, 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB MINI 4 pin 500 5m USB cable 196.9" (5 m) USB A Mini-USB B Black
(show image)
50766 USB MINI 4 pin 500 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB MINI 4 pin 180 1.8m USB cable 70.9" (1.8 m) USB A Mini-USB B Black
(show image)
50764 USB MINI 4 pin 180 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50833 USB cable USB 2.0 196.9" (5 m) USB A USB B Gray
(show image)
50833 USB 2.0 Hi-Speed Cable with USB Certificate, grey, 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB Verl AA 500 HiSpeed 2.0 5m USB cable 196.9" (5 m) USB A Gray
(show image)
50962 USB Verl AA 500 HiSpeed 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay USB AB 500 HiSpeed 2.0 5m USB cable 196.9" (5 m) USB A USB B Gray
(show image)
50955 USB AB 500 HiSpeed 2.0 5m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 50768 USB cable USB 2.0 118.1" (3 m) USB A Mini-USB B Black
(show image)
50768 USB 2.0 Hi-Speed Cable, black, 3m 0.00
(excl. VAT)
0 (incl. VAT)