Goobay logo

Goobay USB AA 180 1.8m USB cable 70.9" (1.8 m) USB A Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13608
Info modified on:
07 Nov 2019, 09:26:06
Short summary description Goobay USB AA 180 1.8m USB cable 70.9" (1.8 m) USB A Gray:

Goobay USB AA 180 1.8m, 70.9" (1.8 m), USB A, USB A, Male/Male, Gray

Long summary description Goobay USB AA 180 1.8m USB cable 70.9" (1.8 m) USB A Gray:

Goobay USB AA 180 1.8m. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, Connector gender: Male/Male, Product color: Gray

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.