location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe® Security Anchor Adapter Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe® Security Anchor Adapter Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64931WW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896649311 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89184
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Unknown
Long product name Kensington ClickSafe® Security Anchor Adapter Kit :
The short editorial description of Kensington ClickSafe® Security Anchor Adapter Kit

ClickSafe® Security Anchor Adapter Kit
More>>>
Kensington ClickSafe® Security Anchor Adapter Kit:
The official marketing text of Kensington ClickSafe® Security Anchor Adapter Kit as supplied by the manufacturer

Add a Kensington ClickSafe® Security Anchor to any piece of IT hardware or item as so you can protect it with a Kensington lock.

Short summary description Kensington ClickSafe® Security Anchor Adapter Kit:
This short summary of the Kensington ClickSafe® Security Anchor Adapter Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ClickSafe® Security Anchor Adapter Kit, Laptop, ClickSafe, Chromebooks; Notebook, 5.51" (140 mm), 0.591" (15 mm), 8.58" (218 mm)

Long summary description Kensington ClickSafe® Security Anchor Adapter Kit:
This is an auto-generated long summary of Kensington ClickSafe® Security Anchor Adapter Kit based on the first three specs of the first five spec groups.

Kensington ClickSafe® Security Anchor Adapter Kit. Best uses: Laptop, Cable lock security features: ClickSafe, Suitable for: Chromebooks; Notebook. Package width: 5.51" (140 mm), Package depth: 0.591" (15 mm), Package height: 8.58" (218 mm)

Features
Best uses *
Laptop
Cable lock security features
ClickSafe
Suitable for
Chromebooks; Notebook
Packaging data
Package width
5.51" (140 mm)
Package depth
0.591" (15 mm)
Package height
8.58" (218 mm)
Country Distributor
United States 1 distributor(s)