location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0404 video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0404
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0404 show
Show alternative article codes used in the online market place
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:00:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM0404 video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects any of four VGA Video + Audio inputs to any of four VGA Video + Audio outputs
  • - Long distance transmission – up to 30m
  • - Easily switch between multiple sources and multiple displays
  • - Easy Operation:
  • - • Front panel pushbuttons
  • - • RS-232 serial controller
  • - Superior video quality – up to 1920 x 1440; VGA, SVGA, XGA, SXGA, UXGA, and WUXGA (1920 x 1200)
  • - Supports up to 300 MHz bandwidth for high performance video
  • - EDID Expert – selects the optimum EDID settings for smooth power-up and highest quality display
  • - Built-in bi-directional RS-232 serial port for high-end system control*
  • - Independent switching of audio and video sources – each input can be independently connected to any or all outputs for flexibility
  • - Rack Mountable
  • - All-metal casing
  • - * Note: The VM0404 AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN VM0404 video switch HDMI :
The short editorial description of ATEN VM0404 video switch HDMI

4x4 VGA/Audio Matrix Switch
More>>>
ATEN VM0404 video switch HDMI:
The official marketing text of ATEN VM0404 video switch HDMI as supplied by the manufacturer

VM0404 4x4 Video Matrix Switch connecting four VGA source devices to four VGA monitors, displays, or projectors at the same time. It’s steadfast unique features include: EDID mode selection for high compatibility, long signal range, easy source/display switching, matrix connections.

Short summary description ATEN VM0404 video switch HDMI:
This short summary of the ATEN VM0404 video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM0404, HDMI, Metal, Black, 1181.1" (30 m), 1920 x 1200 (WUXGA), 1080p

Long summary description ATEN VM0404 video switch HDMI:
This is an auto-generated long summary of ATEN VM0404 video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM0404. Video port type: HDMI. Material: Metal, Product color: Black, Maximum operating distance: 1181.1" (30 m). Power consumption (typical): 2.7 W, Power requirements: 5.3VDC. Width: 10.2" (260 mm), Depth: 3" (76.1 mm), Height: 1.73" (44 mm)

Ports & interfaces
Video port type *
HDMI
HDMI ports quantity
8
VGA (D-Sub) ports quantity
8
RS-232 ports
1
Video in
4
Video out
4
DC-in jack
Yes
Features
Material
Metal
Product color
Black
Maximum operating distance
1181.1" (30 m)
Rack mounting
Yes
Supported graphics resolutions
1920 x 1200 (WUXGA)
Supported video modes
1080p
LED indicators
Yes
Bandwidth
300 MHz
Features
Built-in speaker(s)
No
HD type
Full HD
Rack capacity
1U
Power
Power consumption (typical)
2.7 W
Power requirements
5.3VDC
Weight & dimensions
Width
10.2" (260 mm)
Depth
3" (76.1 mm)
Height
1.73" (44 mm)
Weight
30.7 oz (870 g)
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Technical details
Compliance certificates
RoHS
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)