OvisLink logo

OvisLink XENON TAB White 2 AC outlet(s) 250 V

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3961
Info modified on:
21 Oct 2022, 10:14:32
Long product name OvisLink XENON TAB White 2 AC outlet(s) 250 V:

306J, 6000V/12000A, 2x Schuko, 3x USB 2.0 (5V, 2.1A), White

Short summary description OvisLink XENON TAB White 2 AC outlet(s) 250 V:

OvisLink XENON TAB, 306 J, 2 AC outlet(s), Type F, 250 V, 16 A, 2500 W

Long summary description OvisLink XENON TAB White 2 AC outlet(s) 250 V:

OvisLink XENON TAB. Surge energy rating: 306 J, AC outlets quantity: 2 AC outlet(s), AC outlet types: Type F. Power plug: Type F. Product color: White, Response time: 1 ms. Number of products included: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.