ASUS logo

ASUS O!Play Mini Plus Netflix Black Full HD 7.1 channels Wi-Fi

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58819
Info modified on:
24 Nov 2020, 19:02:41
Long product name ASUS O!Play Mini Plus Netflix Black Full HD 7.1 channels Wi-Fi:

Full HD 1080p, Dolby TrueHD 7.1-ch, 802.11n, Gigabit Ethernet, USB 2.0, HDMI 1.3, Card Reader, O!Direct, O!MediaShare, AutoPlay, Right TxT, DLNA, 175 g, Black

ASUS O!Play Mini Plus Netflix Black Full HD 7.1 channels Wi-Fi:

Mini in Size. Massive on Entertainment.
Limitless HD Fun Made Easy
ASUS-exclusive O!Easy Technology, a user-friendly interface, and support for a myriad of file formats, the ASUS O!Play Mini Plus set top box ticks all the boxes when it comes to multimedia entertainment for the home.

Enjoy unlimited movies and TV episodes from Netflix
O!Play Mini Plus offers access to the most popular worldwide online streaming service Netflix

- One-click Netflix hot key on the remote control to access a variety of movies, videos, and TV episodes.
- Track what movies or videos your Facebook friends are watching via Netflix*
- Enjoy videos on Netflix right away. We offer you a one month free trial along with O!Play Mini Plus (Netflix version).

* This service is currently available in Canada and Latin America

Abundant online entertainment services
Tons of online entertainment services are available with just a few clicks away

- Online video sharing services: YouTube Leanback and Dailymotion
- Facebook - One-click O!Capture hot key via the remote control to share photos and videos to your friends on Facebook!
- Web album: Picasa and Flickr
- Thousands of Internet TV channels/Internet radio stations, online stock, RSS and more

Wireless N and Gigabit Ethernet support allows you to stream HD files smoothly
Thanks to built-in Wireless N (802.11n) Wi-Fi and Gigabit Ethernet connections, the O!Play Mini Plus streams blazingly fast Full HD media without any stuttering images.

4-in-1 card reader for easy access to huge range of photo formats
The O!Play Mini Plus brings you multi-format high quality photo viewing joy for any perfect moments. Share memories with family and friends, with support for SD/MMC/MS/xD card formats and JPEG, BMP, PNG, GIF and TIFF image formats.

O!Easy Technology made HD fun easy
Easy to Share
O!Capture - One-click to share media files on Facebook
Browse all your photos and videos on TV via O!Play Mini Plus. You can also share it over the Facebook wall in just a single click via the O!Capture key.

Easy to Play
AutoPlay - Plug-n-play videos
The exclusive AutoPlay functions allows you to plug and play videos via USB hard drive or SD/MMC/MS/xD card without any additional settings needed

Step 1: Create an "AutoPlay" folder in your storage device
Step 2: Copy video files into the new AutoPlay folder
Step 3: Plug the USB hard drive or SD/MMC/MS/xD card to O!Play Mini Plus
Step 4: Videos will play automatically on your HDTV

Easy to Stream
O!Direct – One-click to stream media files from your PC/NB to a HDTV
The ASUS exclusive O!Direct function offers you fast and reliable one-click streaming of content from PC to TV. Hassle-free streaming brings broader enjoyment in the living room in both wired and wireless modes, without the need for USB storage devices and their storage restrictions.

O!MediaShare - Cable-free media streaming from your smartphone/tablet to a HDTV
Download the application from Apple App Store or Android Market. You can stream your favorite media files from your smartphones and tablets and display the content on a HDTV via O!MediaShare. You can also stream online content such as Facebook albums and YouTube videos to the O!Play Mini Plus.

Full HD 1080p and Dolby TrueHD 7.1-channel surround support
Are you satisfied with the quality of traditional DVDs? The O!Play Mini Plus allows you to experience stunning full HD 1080p video, up to 6 times the resolution of traditional DVD, with every gorgeous cinematic details right on the living room TV.

The O!Play Mini Plus supports Dolby TrueHD and takes full advantage of Blu-ray sound quality with 7.1-channel surround. 100% lossless high quality sound is identical to the music and movie enthusiasts. With both high-quality of audio and video support, it is time to enjoy a true HD multimedia experience for music, photos and movies.
* O!Play devices do not support playback of copyrighted or protected optical media content.

Exclusive RightTxT auto subtitle detection and decoding
Exclusive RightTxT detects and displays the correct subtitles, automatically and in real time, ensuring a more convenient movie viewing experience.

Short summary description ASUS O!Play Mini Plus Netflix Black Full HD 7.1 channels Wi-Fi:

ASUS O!Play Mini Plus Netflix, Black, ASF, AVI, DAT, FLV, ISO, M2TS, MKV, MOV, MP4, MPG, MTS, TRP, TS, VOB, WMV, BMP, GIF, JPG, PNG, TIF, H.264, MPEG1, MPEG2, MPEG4, RM, RMVB, VC-1, SMI, SRT, SSA, SUB, TTXT, AAC, AC3, AIFF, FLAC, MP3, OGG, WAV

Long summary description ASUS O!Play Mini Plus Netflix Black Full HD 7.1 channels Wi-Fi:

ASUS O!Play Mini Plus Netflix. Product color: Black, Video formats supported: ASF, AVI, DAT, FLV, ISO, M2TS, MKV, MOV, MP4, MPG, MTS, TRP, TS, VOB, WMV, Image formats supported: BMP, GIF, JPG, PNG, TIF. Supported file systems: ext3, FAT16, FAT32, HFS, HFS+, NTFS, Compatible memory cards: Memory Stick (MS), MMC, SD, xD. HD type: Full HD. Audio output channels: 7.1 channels, Audio decoders: Dolby Digital Plus, Dolby TrueHD, DTS 2.0. Ethernet LAN data rates: 10,100,1000 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.