location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY 23
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E1K96AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 271302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Dec 2023 21:23:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 23" LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 250 cd/m² 1000:1
  • - 26.5 W
Guarantee: Limited 1 yearCertain restrictions and exclusions apply.
Long product name HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White :
The short editorial description of HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White

HP ENVY 23 23-inch Diagonal IPS LED Backlit Monitor
More>>>
HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White:
The official marketing text of HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White as supplied by the manufacturer












Short summary description HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White:
This short summary of the HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 23, 23", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver, White

Long summary description HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White:
This is an auto-generated long summary of HP ENVY 23 LED display 23" 1920 x 1080 pixels Full HD Black, Silver, White based on the first three specs of the first five spec groups.

HP ENVY 23. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Silver, White

Display
Display diagonal *
23"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
7 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Design
Product color *
Black, Silver, White
Country of origin
China
Certification
(OEM) CB, CE, FCC marking, ES6.0, ErP, CSA/C-UL/C-ETL Mark, UL/CSA-NTRL/ETL-NRTL Mark, ICES, CCC, Bauart, CECP, ISO9241-307, (HP) GOST 25861, HRN N N0.201, GOST R 50377-1992, GOST 25861, EEI certificate, IS 1121, SASO, SABS IEC 60950-1, NOM-019-SCFI-1998, KC Mark, KCC Mark, PSB mark, ISC mark, C-Tick, Microsoft WHQL Certification
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
2
Ports & interfaces
Audio input
Yes
Headphone outputs
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
26.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 70%
Packaging content
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (without stand)
20.9" (532 mm)
Depth (without stand)
6.84" (173.7 mm)
Height (without stand)
15.9" (404.6 mm)
Weight (without stand)
7.78 lbs (3.53 kg)
Packaging data
User Guide on CD-ROM
Yes
Other features
Display
LED
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:09:16
Uk has collected 3 expert reviews for HP ENVY 23 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Black, Silver, White and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-09-10 21:08:59
With a bright red finish and very good sound, HP's Envy Beats 23-n001na All-in-One PC is the AIO PC for audio fans. Read our HP Envy Beats All-in-One PC review. Also see: Best all-in-one PCs 2014/2015 and all all-in-one PC reviews . With its bright red f...
80%
digitalversus.com
Updated:
2015-09-10 21:08:59
The HP Envy 23 is a stylishly designed monitor that offers decent colour fidelity straight out of the box. However, it's a little short on options and hardware features, with no built-in speakers and a pretty basic stand. Plus, screen response times are a...
Good Decent colour fidelity with factory settings, Simple, pleasant, understated design...
Bad Limited choice of connections and hardware features, Beats Audio technology but no builtin speakers, Glossy screen...
60%