Samsung logo

Samsung WD2804 washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132125
Info modified on:
29 Dec 2021, 17:09:03
Short summary description Samsung WD2804 washer dryer Freestanding Front-load White:

Samsung WD2804, Front-load, Freestanding, White, Buttons, Rotary, LED, Cold

Long summary description Samsung WD2804 washer dryer Freestanding Front-load White:

Samsung WD2804. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing & drying per cycle: 56 L, Energy consumption washing per cycle: 1.21 kWh. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class (old): B

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.