location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cyan Laser Toner (CF211A / 131A)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15203DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598017988
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Printing colors: Cyan
  • - Laser printing
  • - 1 pc(s)
Guarantee: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s) :
The short editorial description of MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s)

MM Print Supplies Cyan Laser Toner (CF211A / 131A)
More>>>
MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s):
The official marketing text of MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s) as supplied by the manufacturer

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s):
This short summary of the MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Cyan Laser Toner (CF211A / 131A), Cyan, 1 pc(s)

Long summary description MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Cyan Laser Toner (CF211A / 131A) toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Cyan Laser Toner (CF211A / 131A). Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (color/CMY, ISO/IEC 19798)
1800 pages
Printing colors *
Cyan
Brand compatibility *
HP
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
1800 pages
Product color
Cyan
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
2.2 lbs (1 kg)
Packaging data
Package type
Box
Other features
Color
Yes
Print technology
Laser printing
Brand Image Article code product Stock Price from
MM 15209UK toner cartridge 1 pc(s) Black MM 15209UK toner cartridge 1 pc(s) Black
(show image)
15209UK Black Laser Toner - HP 131A (CF210A) 0.00
(excl. VAT)
0 (incl. VAT)
MM 15205UK toner cartridge 1 pc(s) Magenta MM 15205UK toner cartridge 1 pc(s) Magenta
(show image)
15205UK 15205UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 15204UK toner cartridge 1 pc(s) Yellow MM 15204UK toner cartridge 1 pc(s) Yellow
(show image)
15204UK 15204UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 312A / CF380A toner cartridge 1 pc(s) MM Black Laser Toner - HP 312A / CF380A toner cartridge 1 pc(s)
(show image)
15210DK Black Laser Toner - HP 131A (CF210A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - HP 131A (CF210A) toner cartridge 1 pc(s) MM Black Laser Toner - HP 131A (CF210A) toner cartridge 1 pc(s)
(show image)
15209DK Black Laser Toner - HP 131A (CF210A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner (CF213A / 131A) toner cartridge 1 pc(s) MM Magenta Laser Toner (CF213A / 131A) toner cartridge 1 pc(s)
(show image)
15205DK Magenta Laser Toner (CF213A / 131A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner (CF212A / 131A) toner cartridge 1 pc(s) MM Yellow Laser Toner (CF212A / 131A) toner cartridge 1 pc(s)
(show image)
15204DK Yellow Laser Toner (CF212A / 131A) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner (CF210X / 131X) toner cartridge 1 pc(s) MM Black Laser Toner (CF210X / 131X) toner cartridge 1 pc(s)
(show image)
15202DK Black Laser Toner (CF210X / 131X) 0.00
(excl. VAT)
0 (incl. VAT)
HP 131A Magenta Original LaserJet Toner Cartridge HP 131A Magenta Original LaserJet Toner Cartridge
(show image)
CF213A 131A Magenta Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
HP 131A Yellow Original LaserJet Toner Cartridge HP 131A Yellow Original LaserJet Toner Cartridge
(show image)
CF212A 131A Yellow Original LaserJet Toner Cartridge 0.00
(excl. VAT)
0 (incl. VAT)