location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT 6 Solid UTP Grey LSOH 305m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68467 show
Show alternative article codes used in the online market place
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 11:49:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m) :
The short editorial description of Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m)

CAT 6 Solid UTP Grey LSOH 305m
More>>>
Short summary description Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m):
This short summary of the Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay CAT 6 Solid UTP Grey LSOH 305m, 12007.9" (305 m), Gray

Long summary description Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m):
This is an auto-generated long summary of Goobay CAT 6 Solid UTP Grey LSOH 305m networking cable Gray 12007.9" (305 m) based on the first three specs of the first five spec groups.

Goobay CAT 6 Solid UTP Grey LSOH 305m. Cable length: 12007.9" (305 m), Product color: Gray

Brand Image Article code product Stock Price from
Goobay

Goobay 68466 networking cable Gray 3937" (100 m) Cat6 U/UTP (UTP)
(show image)
68466 CAT 6 Network Cable, U/UTP, grey, 100m 0.00
(excl. VAT)
0 (incl. VAT)