Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - RJ45 connection with bend protection for terminating network cables
- - Ethernet plug with latch lug and a sturdy plastic housing
- - Network connector for flexible stranded conductors (AWG 24 - AWG 26)
- - Bend protection with 6.4 mm cable lead
- - Threader for easy mounting of an Ethernet cable
- - CAT 5e plug with 3μ gold-plated contacts for a perfect transmission of electrical or optical signals
Long product name Goobay 68747 wire connector RJ-45 Green
:
RJ45 Plug, CAT 5e STP Shielded with Strain-relief Boot
The short editorial description of Goobay 68747 wire connector RJ-45 Green
RJ45 Plug, CAT 5e STP Shielded with Strain-relief Boot
More>>>
Short summary description Goobay 68747 wire connector RJ-45 Green:
This short summary of the Goobay 68747 wire connector RJ-45 Green data-sheet is auto-generated and uses the product title and the first six key specs.
Goobay 68747, RJ-45, Green, Male, Straight, Cat5e, S/UTP (STP)
Long summary description Goobay 68747 wire connector RJ-45 Green:
This is an auto-generated long summary of Goobay 68747 wire connector RJ-45 Green based on the first three specs of the first five spec groups.
Goobay 68747. Connector(s): RJ-45, Product color: Green, Connector gender: Male. Quantity per pack: 10 pc(s)