Microconnect logo

Microconnect IPOD002B audio cable 19.7" (0.5 m) 3.5mm Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45306
Info modified on:
13 Mar 2024, 10:15:44
Bullet Points Microconnect IPOD002B audio cable 19.7" (0.5 m) 3.5mm Black:
  • - flexible cable with small bending radius
  • - ultra-slim connector
  • - 3.5 mm male (4-pin, stereo) - 3.5 mm female (4-pin, stereo)
Guarantee:
300 months
Long product name Microconnect IPOD002B audio cable 19.7" (0.5 m) 3.5mm Black:

3.5mm Minijack slim Extension Cable, 0.5m

Short summary description Microconnect IPOD002B audio cable 19.7" (0.5 m) 3.5mm Black:

Microconnect IPOD002B, 3.5mm, Male, 3.5mm, Female, 19.7" (0.5 m), Black

Long summary description Microconnect IPOD002B audio cable 19.7" (0.5 m) 3.5mm Black:

Microconnect IPOD002B. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable length: 19.7" (0.5 m), Product color: Black

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.