location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NGS Ember 87.5 - 108 MHz Wired Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NGS Check ‘NGS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ember
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMBER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8436001313320
Category:
A personal FM transmitter is a low-power FM radio transmitter which purpose is to allow music or other audio content from a portable media player, CD player or other portable audio system to be played through a nearby FM radio.
FM Transmitters Check ‘NGS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NGS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2019 10:12:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points NGS Ember 87.5 - 108 MHz Wired Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 87.5 - 108 MHz
  • - LED Built-in display
  • - Device interface: Wired
  • - Card reader integrated
  • - MMC, SD
  • - Black, Red
Guarantee: 2 Years
Long product name NGS Ember 87.5 - 108 MHz Wired Black, Red :
The short editorial description of NGS Ember 87.5 - 108 MHz Wired Black, Red

Ember - DC 12V-24V, MP3, WMA, SNR: 85dB
More>>>
Short summary description NGS Ember 87.5 - 108 MHz Wired Black, Red:
This short summary of the NGS Ember 87.5 - 108 MHz Wired Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

NGS Ember, 87.5 - 108 MHz, LED, Wired, MMC, SD, 12 - 24 V

Long summary description NGS Ember 87.5 - 108 MHz Wired Black, Red:
This is an auto-generated long summary of NGS Ember 87.5 - 108 MHz Wired Black, Red based on the first three specs of the first five spec groups.

NGS Ember. FM band range: 87.5 - 108 MHz. Display: LED. Device interface: Wired. Compatible memory cards: MMC, SD. DC input voltage: 12 - 24 V