location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL1100/93 soundbar speaker Black 30 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL1100/93
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1100/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410720860
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110086
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:05:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips HTL1100/93 soundbar speaker Black 30 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 30 W
  • - Black
  • - Wired
Long product name Philips HTL1100/93 soundbar speaker Black 30 W :
The short editorial description of Philips HTL1100/93 soundbar speaker Black 30 W

2 x 15W, 4 ohm, 3.5mm, 2 x AUX in, 220-240V, 50/60 Hz, 845 mm
More>>>
Philips HTL1100/93 soundbar speaker Black 30 W:
The official marketing text of Philips HTL1100/93 soundbar speaker Black 30 W as supplied by the manufacturer

Great Sound for any TV
Easy 1-cable connection
Get amazing virtual surround sound from your TV via just one cable with this Philips soundbar speaker. In addition to movies, you can also enjoy top quality MP3 playback from your mobile devices via Audio in.

Connect and enjoy all your entertainment
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Ultra-compact soundbar - just 85cm/33" wide

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Great sound for a realistic movie experience

Short summary description Philips HTL1100/93 soundbar speaker Black 30 W:
This short summary of the Philips HTL1100/93 soundbar speaker Black 30 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL1100/93, 30 W, 4 Ω, Black, Universal, Wired, 220-240 V

Long summary description Philips HTL1100/93 soundbar speaker Black 30 W:
This is an auto-generated long summary of Philips HTL1100/93 soundbar speaker Black 30 W based on the first three specs of the first five spec groups.

Philips HTL1100/93. RMS rated power: 30 W. Impedance: 4 Ω. Product color: Black, Recommended usage: Universal. Connectivity technology: Wired. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 30 W

Audio
RMS rated power *
30 W
Soundbar speaker
Impedance
4 Ω
Subwoofer
Subwoofer included *
No
Features
Recommended usage
Universal
Product color *
Black
FM radio
No
Wall mountable *
Yes
Ports & interfaces
Connectivity technology *
Wired
AUX in
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
30 W
Power
Power consumption (standby)
0.5 W
Weight & dimensions
Width
33.3" (845 mm)
Depth
3.31" (84 mm)
Height
3.15" (80 mm)
Weight
3.97 lbs (1.8 kg)
Packaging data
Package width
38.3" (972 mm)
Package depth
5.75" (146 mm)
Package height
5.75" (146 mm)
Packaging content
Handheld remote control
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
Manual
Yes
Apple docking compatibility
iPhone, iPod
Docking connector type
Not supported