Philips logo

Philips Wall light F549070E1

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5234
Info modified on:
30 Apr 2024, 20:45:36
Bullet Points Philips Wall light F549070E1:
  • - Nicole
Guarantee:
1 year
Long product name Philips Wall light F549070E1:

Nicole, 120 V, 60 Hz, G24Q3

Philips Wall light F549070E1:

Nicole 1-light Bath in Merlot Bronze finish
One-light Bath in Merlot Bronze finish. Holder only - shade sold separately

Create an atmosphere anywhere
- Designed for indoor use.

Feel welcome home with light
- UL Listed for Damp locations;
- ADA Compliant.

Be creative with light, compose your own luminaire
- Unparalleled design flexibility;
- Holder only. Order diffuser separately.

Beautiful energy-saving warm white light
- Saves up to 80% energy;
- 120V electronic ballast.

Indoor
When decorating your home with light, consider if the area requires general lighting, accent lighting, task lighting, or perhaps all three, to complete the necessary layers of light for comfortable ambience.

ADA
Complies with American Disability Act (extends less than 4 inches (102 mm) away from the wall).

a la carte
Lighting the way you want it! A la carte is a simple concept that allows the combination of different
fixture frames and shade options to create a custom look from standard components.

Order shade separately
Select the appropriate pendant, chandelier or sconce holder for your application from our wide selection, and then choose the shade or glass option designed to install perfectly onto the holder to complete your customized light fixture.

Saves up to 80% energy
This lamp conserves energy compared to traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Standard incan lamp
This fixture will accept bulbs in a variety of shapes, sizes, and wattages, including high-efficiency screw-in bulbs such as the Philips LED, EcoVantage, and Twister.

Short summary description Philips Wall light F549070E1:

Philips Wall light F549070E1, Surfaced, Rectangle, 1 bulb(s), G24Q3, IP21, Bronze

Long summary description Philips Wall light F549070E1:

Philips Wall light F549070E1. Mounting type: Surfaced, Shape: Rectangle. Number of bulbs: 1 bulb(s), Fitting/cap type: G24Q3. International Protection (IP) code: IP21, Suitable for indoor use, Product color: Bronze

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.