location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips myLiving 301753016 ceiling lighting E27

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips by Signify’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
myLiving
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ceiling light 301753016
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30175/30/16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8718291469667
Category:
Lamps etc. found on the ceiling of buildings.
Ceiling Lighting Check ‘Philips by Signify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:13:44
The date of the most recent change of the data-sheet in Icecat's system
Philips 30175/30/16 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips myLiving 301753016 ceiling lighting E27
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Velour
  • - black
Long product name Philips myLiving 301753016 ceiling lighting E27 :
The short editorial description of Philips myLiving 301753016 ceiling lighting E27

myLiving, 23W
More>>>
Philips myLiving 301753016 ceiling lighting E27:
The official marketing text of Philips myLiving 301753016 ceiling lighting E27 as supplied by the manufacturer

Clean, simple and made of natural fabric, this Philips myLiving Velour wall and ceiling light adds a peaceful feel to a living space. Read, chill or simply curl up and snooze the afternoon away.

Short summary description Philips myLiving 301753016 ceiling lighting E27:
This short summary of the Philips myLiving 301753016 ceiling lighting E27 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips myLiving 301753016, 2 bulb(s), E27, 1430 lm, IP20, Black

Long summary description Philips myLiving 301753016 ceiling lighting E27:
This is an auto-generated long summary of Philips myLiving 301753016 ceiling lighting E27 based on the first three specs of the first five spec groups.

Philips myLiving 301753016. Product color: Black, Suitable location: Bedroom, Living room, Housing material: Fabric. Fitting/cap type: E27, Number of bulbs: 2 bulb(s), Bulb power: 23 W. Input voltage: Range 220 - 240, AC input voltage: Range 220 - 240. Width: 12.4" (316 mm), Depth: 12.4" (316 mm), Height: 3.82" (97 mm). Package width: 5.24" (133 mm), Package depth: 12.9" (327 mm), Package height: 13.1" (332 mm)

Wall and ceiling installation
Wall and ceiling installation

Install this lamp as a wall light or ceiling light, just the way you like it.

Philips bulb always included
Philips bulb always included

High-quality Philips EcoLamp energy-efficient light bulbs are included in the box for achieving the best light effect.

Energy saving
Energy saving

This Philips energy-saving lamp conserves energy compared with traditional light sources, helping you to save money on your electricity bills and do your bit for the environment.

Warm white light
Warm white light

Light can have different colour temperatures, indicated in units called Kelvin (K). Lamps with a low Kelvin value produce a warm, more cosy light, while those with a higher Kelvin value produce a cool, more energising light. This Philips lamp offers warm white light for a cosy atmosphere.

Design
Suitable location *
Bedroom, Living room
Wall mountable
Yes
Housing material
Fabric
Product color *
Black
International Protection (IP) code
IP20
Protection class
I
Lighting style
Contemporary
Lamps
Fitting/cap type *
E27
Number of bulbs *
2 bulb(s)
Bulb(s) included *
Yes
Bulb power
23 W
Light color
Warm white
Bulb lifetime
6000 h
Luminous flux
1430 lm
Equivalent bulb power
102 W
Replacement bulb power (max)
23 W
Bulb technology
No
Service life of lamp
6000 h
Total luminous flux (hidden)
2860 lm
Ergonomics
Diffused light effect
Yes
Power
Input voltage
Range 220 - 240
AC input voltage
Range 220 - 240
Weight & dimensions
Width
12.4" (316 mm)
Depth
12.4" (316 mm)
Height
3.82" (97 mm)
Weight & dimensions
Weight
4.81 lbs (2.18 kg)
Length
12.4" (316 mm)
Packaging data
Package width
5.24" (133 mm)
Package depth
12.9" (327 mm)
Package height
13.1" (332 mm)
Package length
12.9" (32.7 cm)
Package weight
5.95 lbs (2.7 kg)
Package net weight
4.39 lbs (1.99 kg)
Package gross weight
5.95 lbs (2.7 kg)
Features
Eye comfort
No
Other features
Bulb voltage
230 V
Fixture dimmable
No
Compatible bulb energy efficiency classes (old)
A, A+, B, C, D, E
Included bulb energy efficiency class (old)
A
Technical details
Net weight
4.39 lbs (1.99 kg)
12NC Logistic code(s)
915001815403
SAP width per piece
327.000 cm
SAP length per piece
133.000 cm
SAP height per piece
332.000 cm
SAP EAN gross weight per piece
2698 g
Logistics data
SAP EAN/UPC per piece
8718291469667
EAN/UPC/GTIN (packaging)
8718291517740