location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DV81F5E5HGW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DV81F5E5HGW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085664128
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:00:41
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Freestanding Front-load 17.6 lbs (8 kg) White
  • - Heat pump
  • - Reversible doors Number of drying programs: 11
  • - LED Built-in display
  • - Anti-Crease function Delayed start timer Remaining time indication
  • - Energy efficiency class: A++
  • - 900 W 235 kWh 65 dB
More>>>
Short summary description Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:
This short summary of the Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DV81F5E5HGW, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, LED

Long summary description Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:
This is an auto-generated long summary of Samsung DV81F5E5HGW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White based on the first three specs of the first five spec groups.

Samsung DV81F5E5HGW. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Drying class: B, Drying programs: Wool, Sport, Quick. Energy efficiency class: A++, Annual energy consumption: 235 kWh, Connected load: 900 W. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm). Package width: 26.2" (666 mm), Package depth: 27.4" (695 mm), Package height: 34.8" (885 mm)

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Drying system *
Heat pump
Product color *
White
Reversible doors *
Yes
Control type *
Buttons, Rotary
Built-in display *
Yes
Display type
LED
Performance
Drum capacity *
17.6 lbs (8 kg)
Drying class *
B
Number of drying programs
11
Drying programs *
Wool, Sport, Quick
Cycle time *
170 min
Noise level *
65 dB
Anti-Crease function
Yes
Ergonomics
Delayed start timer *
Yes
Ergonomics
Drum interior light
Yes
Remaining time indication
Yes
Power
Energy efficiency class *
A++
Connected load
900 W
AC input voltage
230 V
Current
4 A
Annual energy consumption *
235 kWh
Weight & dimensions
Width
23.6" (600 mm)
Depth *
23.6" (600 mm)
Height
33.5" (850 mm)
Weight
110.2 lbs (50 kg)
Packaging data
Package width
26.2" (666 mm)
Package depth
27.4" (695 mm)
Package height
34.8" (885 mm)
Package weight
119 lbs (54 kg)
Brand Image Article code product Stock Price from
Samsung DV70M50201W tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White Samsung DV70M50201W tumble dryer Freestanding Front-load 15.4 lbs (7 kg) A++ White
(show image)
DV70M50201W/ET DV70M50201W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M5210IW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White Samsung DV80M5210IW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A+++ White
(show image)
DV80M5210IW DV80M5210IW 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV80M50101W tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White Samsung DV80M50101W tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White
(show image)
DV80M50101W DV80M50101W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DV81K6010CW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White Samsung DV81K6010CW tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White
(show image)
DV81K6010CW DV81K6010CW 0.00
(excl. VAT)
0 (incl. VAT)