Goobay logo

Goobay 50991 video cable adapter 118.1" (3 m) DVI-I VGA (D-Sub) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22744
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 50991 video cable adapter 118.1" (3 m) DVI-I VGA (D-Sub) Black:
  • - Goobay DVI to VGA monitor cable for analogue image transmission from the PC to a monitor
  • - The adapter cable supports resolutions up to Full HD 1080p (1920 x 1080 pixels)
  • - The DVI cable is not suitable for converting analogue signals to digital
  • - Double shielded monitor cable with 1x DVI-A plug and 1x VGA plug
Long product name Goobay 50991 video cable adapter 118.1" (3 m) DVI-I VGA (D-Sub) Black:

DVI-A/VGA Full HD Cable, Nickel-plated, 3m

Short summary description Goobay 50991 video cable adapter 118.1" (3 m) DVI-I VGA (D-Sub) Black:

Goobay 50991, 118.1" (3 m), DVI-I, VGA (D-Sub), Male, Male, Straight

Long summary description Goobay 50991 video cable adapter 118.1" (3 m) DVI-I VGA (D-Sub) Black:

Goobay 50991. Cable length: 118.1" (3 m), Connector 1: DVI-I, Connector 2: VGA (D-Sub). Quantity per pack: 1 pc(s), Package type: Polybag

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.